SFCable.com 6" PS/2 (MiniDin6) Male to AT (Din5) Female Keyboard Cable Adapter 30D5-4B

Description
Ideal for allowing a keyboard with the Din5 keyboard connector to be plugged into a computer with a MiniDin6 connector. Connectors: 1 x PS/2 (MiniDin6) Male to 1 x AT (Din5) Female. Type: Keyboard Adapter cable. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. 28 AWG. Length: 6 inches (0.5ft)
Description
Ideal for allowing a keyboard with the Din5 keyboard connector to be plugged into a computer with a MiniDin6 connector. Connectors: 1 x PS/2 (MiniDin6) Male to 1 x AT (Din5) Female. Type: Keyboard Adapter cable. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. 28 AWG. Length: 6 inches (0.5ft)

Suppliers

Company
Product
Description
Supplier Links
6
Hayward, CA, USA
6" PS/2 (MiniDin6) Male to AT (Din5) Female Keyboard Cable Adapter
30D5-4B
6" PS/2 (MiniDin6) Male to AT (Din5) Female Keyboard Cable Adapter 30D5-4B
Ideal for allowing a keyboard with the Din5 keyboard connector to be plugged into a computer with a MiniDin6 connector. Connectors: 1 x PS/2 (MiniDin6) Male to 1 x AT (Din5) Female. Type: Keyboard Adapter cable. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. 28 AWG. Length: 6 inches (0.5ft)

Ideal for allowing a keyboard with the Din5 keyboard connector to be plugged into a computer with a MiniDin6 connector. Connectors: 1 x PS/2 (MiniDin6) Male to 1 x AT (Din5) Female. Type: Keyboard Adapter cable. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. 28 AWG. Length: 6 inches (0.5ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category RF and Microwave Connectors
Product Number 30D5-4B
Product Name 6" PS/2 (MiniDin6) Male to AT (Din5) Female Keyboard Cable Adapter
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Right Angle
Frequency 18.000 GHz
View Details
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details