SFCable.com Datasheets for Patch Panels
Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more
| Product Name | Notes |
|---|---|
| 12Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. | |
| 24Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. | |
| 2U 19" 24 Port Blank Panel for Keystone Jack | |
| 2U 19" 32 Port Blank Panel for Keystone Jack | |
| 48 Port CAT5E 110 Patch Panel Rackmount w/LED Indicator. Identify network ports instantly patch panel is equipped with LED indicator on each port. With LED patch panel and Signal Generator,... | |
| 48 Port CAT6 110 Patch Panel Rackmount w/LED Indicator. Identify network ports instantly patch panel is equipped with LED indicator on each port. With LED patch panel and Signal Generator,... | |
| 48Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. | |
| 4U 19" 48 Port Blank Panel for Keystone Jack | |
| 96Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. | |
| CAT6 12Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. | |
| CAT6 24Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. | |
| CAT6 48Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. | |
| CAT6 96Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. | |
| Identify network ports instantly LED patch panle is equipped with LED indicator on each port. With LED patch panel and Signal Generator( Part no:1022-SF-13), you can instantly identify ports without... | |
| Identify network ports instantly. LED patch panle is equipped with LED indicator on each port. With LED patch panel and Signal Generator, you can instantly identify ports without removing panel... | |
| Mounting Bracket Included. UL approved. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. Dimensions : 10"(H) x 2 1/4" (W) x 1 3/4" (D) | |
| UL approved. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. Support T568A &B wiring | |
| UL approved. Meets TIA/EIA-568B.2/568B. 2-1 Cat.6 ISO/IEC 11801 and EN 50173-1 specification Support T568A & B wiring. |