SFCable.com 1ft DB9 Female to 2 Male Serial RS232 Splitter Cable D920-YY

Description
Application: Computer to Mouse, Mono Monitor, Scanner, Modem, and any Signal Transfer Cables. Connectors: 1 x DB9 Female to 2 x DB9 Male Length: 1ft. Molded connectors and foil shielding for EMI/RFI protection. Type Long thumbscrew provide you with a quick and easy connection. All 9 lines are wired straight through pin-to-pin for ease of compatibility. 9 Conductors + Drain Wire. Gauge: 28 AWG.
Description
Application: Computer to Mouse, Mono Monitor, Scanner, Modem, and any Signal Transfer Cables. Connectors: 1 x DB9 Female to 2 x DB9 Male Length: 1ft. Molded connectors and foil shielding for EMI/RFI protection. Type Long thumbscrew provide you with a quick and easy connection. All 9 lines are wired straight through pin-to-pin for ease of compatibility. 9 Conductors + Drain Wire. Gauge: 28 AWG.

Suppliers

Company
Product
Description
Supplier Links
1ft DB9 Female to 2 Male Serial RS232 Splitter Cable - D920-YY - SFCable.com
Hayward, CA, USA
1ft DB9 Female to 2 Male Serial RS232 Splitter Cable
D920-YY
1ft DB9 Female to 2 Male Serial RS232 Splitter Cable D920-YY
Application: Computer to Mouse, Mono Monitor, Scanner, Modem, and any Signal Transfer Cables. Connectors: 1 x DB9 Female to 2 x DB9 Male Length: 1ft. Molded connectors and foil shielding for EMI/RFI protection. Type Long thumbscrew provide you with a quick and easy connection. All 9 lines are wired straight through pin-to-pin for ease of compatibility. 9 Conductors + Drain Wire. Gauge: 28 AWG.

Application: Computer to Mouse, Mono Monitor, Scanner, Modem, and any Signal Transfer Cables. Connectors: 1 x DB9 Female to 2 x DB9 Male Length: 1ft. Molded connectors and foil shielding for EMI/RFI protection. Type Long thumbscrew provide you with a quick and easy connection. All 9 lines are wired straight through pin-to-pin for ease of compatibility. 9 Conductors + Drain Wire. Gauge: 28 AWG.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category RF and Microwave Connectors
Product Number D920-YY
Product Name 1ft DB9 Female to 2 Male Serial RS232 Splitter Cable
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Between Series Adapters - 1058058-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coaxial Adapters - 2469493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details