SFCable.com Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| Genica A-8100C 10/100 Mbps PCI Network Card. Add network connectivity to your system! This Genica network interface card features the RTL8100CL chipset and offers 10/100 Mbps operations! This card plugs... | |
| The Linkskey LKG-6100 is a 10/100/1000Mbps Gigabit over Copper PCI adapter for both servers and workstations. Seamlessly migrate systems with 10/100Mbps to Gigabit Ethernet to eliminate network bottlenecks and increase... | |
| The PCIe Gigabit Network Adapter TG-3468 is a high performance adapter designed for the high-speed PCI Express Bus Architecture. Designed to support 10/100/1000Mbps network speed Auto-Negotiation, 802.3x flow control and... | |
| The TP-LINK TF-3239DL Fast Ethernet Adapter is a highly integrated and cost-effective Fast Ethernet Adapter that provides 32-bit performance, PCI bus controller, and full compliance with IEEE 802.3 10Base-T, IEEE... |