SFCable.com DB9 Male to RJ12 Modular Adapter 31D1-A1

Description
This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Brown. Gold plated pin. 28AWG wire. Molded ivory color housing. Thumb screw.
Description
This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Brown. Gold plated pin. 28AWG wire. Molded ivory color housing. Thumb screw.

Suppliers

Company
Product
Description
Supplier Links
DB9 Male to RJ12 Modular Adapter - 31D1-A1 - SFCable.com
Hayward, CA, USA
DB9 Male to RJ12 Modular Adapter
31D1-A1
DB9 Male to RJ12 Modular Adapter 31D1-A1
This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Brown. Gold plated pin. 28AWG wire. Molded ivory color housing. Thumb screw.

This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Brown. Gold plated pin. 28AWG wire. Molded ivory color housing. Thumb screw.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 31D1-A1
Product Name DB9 Male to RJ12 Modular Adapter
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers