SFCable.com Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| 16 Ports 10/100Base Fast Ethernet Web-Smart PoE Ethernet Switches is designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE... | |
| 2 WAN ports + 3 LAN ports Router. The TL-R480T+ adopts Intel IXP network processors, main frequency up to 266MHz, multi-CPU distributed architecture, to ensure high performance and high availability. | |
| 4-Port USB Auto Share Switch. Allows four PCs to share one USB device. USB Auto Share Switch allows multiple PCs to share one USB devices. This provides you a great... | |
| 8 Ports 10/100Base Fast Ethernet Web-Smart PoE Ethernet Switches is designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE... | |
| Add more USB 2.0 ports! This USB hub gives you seven more USB 2.0 ports! It's backwards compatible with USB 1.1 specifications and includes an AC/DC adapter for providing additional... | |
| Carry around this slim USB 2.0 4-Port Hub with ease! This 4-Port USB 2.0 Hub allows you to add more USB peripherals to your PC! Its USB 2.0 interface provides... | |
| Designed for workgroups and departments, SG5428 from TP-Link provides wire-speed performance and full set of layer 2 management features. It delivers maximum throughput where you need it ¡X to high-performance... | |
| LKS-SH5P is a 5-port 10/100Mbps Ethernet Mini Switch. It is the perfect choice for Home and Small Office. Connect up to 5 PC's with network speed at 10Mbps or 100Mbps. | |
| LKS-SH8P is a 8-port 10/100Mbps Ethernet Mini Switch. It is the perfect choice for Home and Small Office. Connect up to 8 PC's with network speed at 10Mbps or 100Mbps. | |
| Simple USB2.0 Plug-n-Play functionality. Build-in 3 USB port for Hub usage. Over-current detection and protection. USB to USB data link for direct data transfer between two computers. Quickly and easily... | |
| The 16-port 10/100Mbps Ethernet Switch is designed for SOHO (Small Office/Home Office) or workgroup users. The rack-mount size metal case design combined with a safety certified internal power supply make... | |
| The 16-port 10/100Mbps Fast Ethernet Switch provides 16 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is... | |
| The 16-Port Fast Ethernet Switch SF1016 is designed to meet the needs of the most demanding workgroup and departmental connectivity requirements. A reliable, easy-to-use switch without the complexity of management,... | |
| The 24-port 10/100Mbps Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is... | |
| The 5-port 10/100Mbps Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is... | |
| The 8-port 10/100Mbps Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is... | |
| The 8-port Gigabit Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. Increase the speed of your network server... | |
| The Cable/DSL Router for SOHO w/8-Port Switch, TP-Link is especially designed for SOHO (Small Office/Home Office) to access the Internet. It features strong functions, high performance, and easy configuration router. | |
| The Gigabit Switch provides 24 10/100M Auto-Negotiation RJ45 ports and 2 10/100/1000M Auto-Negotiation RJ45 ports, all RJ45 ports SupportAuto-MDI/MDIX function. TL-SL1226 Gigabit Switch provides a cost-effective, high performance, non-disruptive, smooth... | |
| The Linkskey LDE-050 DVI Repeater is a device that can help stabilize and enhance the digital video signals being carried over the DVI cable for longer distance. The DVI interface... | |
| The Linkskey LKA-U2H04 is a mini USB 2.0 hub. It is designed to expand your PC or Laptop USB port to have more USB connections. The Linkskey LKA-U2H04 is a... | |
| The Linkskey LKS-SG5P is a 5-port 10/100/1000 Mbps Gigabit Ethernet Switch. It is the perfect choice for Home and Small Office. Connect up to 5 PC's with network speed at... | |
| The Linkskey LKS-SG8P is a 8-port 10/100/1000 Mbps Gigabit Ethernet Switch. It is the perfect choice for Home and Small Office. Connect up to 8 PC's with network speed at... | |
| The Linkskey LKS-SR16 10Base-T/100Base-TX switch is a high-performance Fast Ethernet switch and designed for the network core.The Linkskey LKS-SR16 provides 16 10/100 ports that can significantly improve the performance of... | |
| The Linkskey LKS-SR24 10Base-T/100Base-TX switch is a high-performance Fast Ethernet switch and designed for the network core.The Linkskey LKS-SR24 provides 24 10/100 ports that can significantly improve the performance of... | |
| The SF1024D Fast Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. All 24 ports support auto MDI/MDIX, no... | |
| The SG1005D 5-port Gigabit Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. Increase the speed of your network... | |
| The SG1016D 16-Port Gigabit switch provides an easy way to make the transition to Gigabit Ethernet. All 16 ports support auto MDI/MDIX, no need to worry about the cable type,... | |
| The SG1024 is specially designed for Ethernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput in full duplex mode. It... | |
| The TL-SF1048 Ethernet Switch provides 48 10/100M Auto-Negotiation RJ45 ports. All RJ45 ports support the Auto-MDI/MDIX function. Every port can works as uplink port or common port. TL-SF1048 Ethernet Switch... | |
| The TL-SG1048 is specially designed for thernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput in full duplex mode. It... | |
| This 16 Port Unmanaged Gigabit Switch, SG1016 is specially designed for Ethernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput... | |
| This USB2.0 hub has all the connectors you need for printer, iPod, iPhone and devices with USB Micro connector. Connectors: 2 x USB2.0 female, 1 x Apple dock, 1 x... | |
| This USB2.0 hub has all the connectors you need for printer, iPod, iPhone and devices with USB Mini 5pin. Connectors: 2 x USB2.0 female, 1 x Apple dock, 1 x... | |
| USB 2.0 Printer Auto Sharing Switch enables two PCs and/ or Macs to easily share one USB device such as a printer, scanner, or hard drive. No more plugging and... | |
| Very handy manual switch to share USB printer or any USB peripheral with 4 PC or Mac. Switch the printer with just a push of button. You can also use... | |
| With the explosive growth of the Internet, accessing information and services at any time, day or night, has become a standard requirement for almost everyone. Networking technology is moving out... |