SFCable.com Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 2 piece design installs in less than 5 minutes. Supports over 250 lbs. Adjusts to ANY width 19" EIA, 24" Telecom, whatever spacing you need. | |
| 24" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you... | |
| 4" Dome Camera Pole Type Ceiling Mount Bracket | |
| 4" Dome Camera Pole Type Wall Mount Bracket | |
| 4" Dome Camera Wall Mount Bracket | |
| 48" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded. | |
| 48" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you... | |
| 5" Dome Camera Pole Type Ceiling Mount Bracket | |
| 5" Dome Camera Pole Type Wall Mount Bracket | |
| 6" Wall Mount Bracket for SSD4 & SHD4 Dome Camera. Color option: Black or White. | |
| 72" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded. | |
| 72" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you... | |
| 96" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded. | |
| 96" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you... | |
| Ceiling J/L Mount Bracket | |
| Ceiling Mount Bracket for HUB-TS & HUB-TSHB only | |
| Ceiling Mount Bracket SEM18HB, SEM26HB and SEMW36HB PTZ Camera. | |
| Ceiling Mount Bracket SEM18S, SEM26S and SEMW18S PTZ Camera. | |
| Hi-Security Die-Cast Front to Back Open Camera Housing with Sunshield and Cable Managed Bracket. IP67 with built-in 24VAC Heater and Blower. Housing & Bracket - Front Opening. Manufacturer Product Code... | |
| Introducing the 2U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically... | |
| Introducing the 3U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically... | |
| Introducing the 4U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically... | |
| Outdoor Aluminum beige Side Open Cable management housing flip open type With cable management Bracket | |
| Outdoor beige Heater andamp; blower 24VAC housing with Cable management bracket. 1 Year Manufacture Warranty. | |
| Outdoor beige housing flip open type with Bracket (B605) | |
| Outdoor beige housing with Cable management bracket | |
| Outdoor Housing Bracket w/Cable Management | |
| Outdoor housing bracket. Dimensions: 293(L) x 99(H) x 86(W)mm. | |
| Perfect for almost any wiring room. With its generous 20 inch deep chassis, this rack is perfect for CAT5, Fiber, Voice, or almost any cabling need. Snap-in rails make adjustments... | |
| Pole Mount Bracket | |
| Poly Carbonate Outdoor Heater & Blower 24VAC Side Open Housing with Cable management bracket | |
| Poly Carbonate Outdoor Side Open Housing with Cable management bracket | |
| Real raid/server level mobile rack Plastics. IDE, ATA66, ATA100, SCSI, wide SCSI, U2W, U3W/LVD, SCA2. Auto handle actuated andauto plug-in. Super cooling - 2 f ron t fan andsensor(option 3rd... | |
| Roof Mount Swan neck bracket for SEM18HB, SEM26HB and SEMW36HB PTZ Camera | |
| Specially designed for the small business, home office or IT professional who wants better than just "good enough". | |
| The 27U Server Rack is an entry-level cabinet. These full size server racks come with a glass door and a vented rear door. Each rack comes with 2 sets vertical... | |
| The 42U Server Rack is an entry-level cabinet. These full size server racks come with a glass door and a vented rear door. Each rack comes with 2 sets vertical... | |
| The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel... | |
| The Kendall Howard Performance Series of LAN Station Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout... | |
| The LINIER Series Full Size Rack is an entry-level cabinet. These full size server racks come with a glass door and a vented rear door. Each rack comes with 2... | |
| These racks are excellent for wire cabinets, telephonic devices, and general network components. | |
| This 22U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the... | |
| This 27U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the... | |
| This 37U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the... | |
| This 42U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the... | |
| This innovative rack allows you mount sever and other equipment on the wall and access everything from the side. In the past mounting servers and power equipment on the wall... | |
| Vandal Dome Housing Bracket w/Pipe Plate |