SFCable.com Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 1000ft Dual Shield RG6/U Coax Cable (UL) | |
| 1000Ft RG6 Quad Shield Coax Cable UL listed CMR rated 18AWG 3GHz tested | |
| 16" BNC Male to Male Mini Coax Patch Cable | |
| 32" BNC Male to Male Mini Coax Patch Cable | |
| 64" BNC Male to Male Mini Coax Patch Cable | |
| Connectors: BNC Male to Male. Type: Mini Coax Patch. Length: 32". 10 Cables per bag | |
| Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 10 ft. Color: Black. | |
| Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 100 ft. Color: Black. | |
| Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 15 ft. Color: Black. | |
| Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 25 ft. Color: Black. | |
| Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 3 ft. Color: Black. | |
| Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 50 ft. Color: Black. | |
| Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 6 ft. Color: Black. | |
| Great for connecting to your VCR, television or any other video device requiring screw on gold F type connectors.High-Grad e F Coaxial Cable Gold Plated. Connectors: RG6 Male to RG6... | |
| High-Grade F Coaxial Cable. Connectors: RG6 Male to RG6 Male F-type Coaxial. 75 Ohms RG6/U UL Listed high definition cable. Suitable for DSS, C/Ku satellite installations. High-performance 100% fully swept... | |
| Our RG59 Coax Cable designs for composite video, RGBHV video, component video, and surveillance systems. Length: 1000ft | |
| Our standard RCA audio cable with a high quality video cable. The video cable is thicker than our standard RCAs with gold plated tips for improved video signal transfer and... | |
| QVS 500ft Premium 3+8 VGA Tri-Shield Bulk Plenum PVDF Beige Cable. Supports all VGA applications and monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This... | |
| RG11 Coax Bulk Wire UL listed CMR rated Length: 1000ft | |
| RG6 Quad Shield Coax Cable UL listed CMP (Plenum) rated Quad shield Length: 1000ft | |
| RG6/U Coax Cable Dual shielded UL listed 60% braid Length: 1000ft |