SFCable.com Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| 1 1/4 inches Insertion Tool | |
| 3/4 inches Insertion Tool | |
| 6" Wire Stripper Prier, 22~10AWG (0.6~2.6mm). Wire gauge: 22, 18, 16, 14, 12, 10 | |
| 6C and 8C Ratchet Type Crimp Tool for RJ45 Modular Plug. RJ11(6P4C), RJ12(6P6C), RJ45(8P8C) all in one crimpintg tool. For both telephone and network wiring. You can cut, strip, and... | |
| 8P8C(RJ45), 6P6C(RJ12), 6P4C(RJ11), 6P2C all in one crimpintg tool. For both telephone and network wiring. You can cut, strip, and crimp with this one tool. | |
| Cable Jacket Stripper RJ11/12/4 | |
| Coax Cable Striper | |
| Coaxial Cable Cutter. Not for steel wire. Cuttering 03mm steel wire. | |
| Compression Connector Crimping Tool: RG59, RG6, RG11. Connectortype: BNC,RCA,F | |
| Compression Connector Tool | |
| Crimping Tool for RJ45. This device is used to crimp RJ45 ethernet connectors onto cables. | |
| D-Sub Installation Tool. Ideal for pin insertion and extraction tools. Used for setting or removing typical contact pins from D-sub connectors. Insertion and Removal Tools for Crimp and Poke Type... | |
| For cuts, strips and crimps 2 type of plugs in 1. This medium duty crimp tool can be used for terminating a RJ45 plug with a stranded 4-pair unshielded twisted... | |
| For seating wire into terminal block or cut off wire end after terminated.Instructi ons: The tool's with impact function w/o adjustable impact pressure control. All blades are interchangeable and reversible. | |
| For stripping RG Cable : RG-58/59/62/6/6QS/3C /4C/5C. Manufacturer No: HT-332. Stripping Length: This stripper can strip cable in four lengths 4,6,8 and 12mm/ The stripping length is preset to 6mm. | |
| Impact Punch-Down Tools. Interchangeable blades for use on different terminal blocks. One blade may be used while another is safety stored away in the tool handle. Automatically triggered with a... | |
| Instructions: Squeeze handles and open the lock. Cut the modular cable to the desired length. Make certain that the end are cut squarely, not diagonally. Insert cable between stripper blades. | |
| Keystone Jack Punch Down Stand. Works with Cat.5E, Cat.6, and RJ11/12. Keystone Jacks. Puch down tool not included. | |
| LAN Cable Handy Cutter/Puncher | |
| Punch down tool with adjustable impact pressure control 66 type blade/cutter included. Reversible tip. Twist-lock system. Easy blade exchange. | |
| RG59/6 Ratchet Crimping Tool. RG58 / 59 / 62 / 6 / Belden 8279. 8.1mm (0.319"), 6.5mm (0.256"), 5.41mm (0.213"), 1.72mm (0.068") | |
| Terminals and Specification: Computer pins and socket, D-Sub 26-28 AWG wire. Butt-insulated connectors 22-26 AWG wire. Telephone spade ligs 22-26 AWG wire. Non-insulated connectors 20-22 AWG wire. Non-insulated connectors 14-18... | |
| The tool's with impact function w/o adjustable impact pressure control All blades are interchangeable and reversible. Blade are easy to exchange. |