SFCable.com Datasheets for Wireless Network Components
Wireless network components are used to build or replace worn out devices within a wireless network.
Wireless Network Components: Learn more
| Product Name | Notes |
|---|---|
| 150Mbps Wireless Range Extender is designed to establish an advanced wireless network with wider coverage and further range, building a wireless infrastructure instead of lots of wires. | |
| The 150M Wireless Access Point is designed to establish or expand a scalable high-speed wireless N network or to connect multiple Ethernet enabled devices such as game consoles, digital media... | |
| The TL-WR841ND Wireless N Router is a combined wired/wireless network connection device designed specifically for small business, office, and home office networking requirements. It complies with the IEEE 802.11n standard... | |
| The TP-LINK Wireless N Access Point TL-WA901ND is designed to establish or expand a scalable high-speed wireless N network or to connect multiple Ethernet enabled devices such as game consoles,... | |
| The WN722N Wireless High Gain USB Adapter allows you to connect a desktop or notebook computer to a wireless network and access high-speed Internet connection. Using alignTM 1-stream technology based... | |
| TP-LINK wireless N access point WA801ND is designed to establish or expand a scalable high-speed wireless N network to connect multiple Ethernet enabled devices such as game consoles, Digital Media... | |
| TP-Link WN821N Wireless N USB Adapter complies with IEEE 802.11n, IEEE 802.11g, and IEEE 802.11b standards. Wireless transmission rates can reach up to 300Mbps. The adapter employs MIMO technology and... |