SFCable.com RJ45 CAT5E Plug Solid 2Prong 6Micron 100pk 1012-SF-09

Description
100pcs / bag RJ45 Cat.5E Plug Solid 2Prong 6Micron. Solid wire consists of one piece of metal wire. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade. 2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.
Description
100pcs / bag RJ45 Cat.5E Plug Solid 2Prong 6Micron. Solid wire consists of one piece of metal wire. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade. 2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT5E Plug Solid 2Prong 6Micron 100pk - 1012-SF-09 - SFCable.com
Hayward, CA, USA
RJ45 CAT5E Plug Solid 2Prong 6Micron 100pk
1012-SF-09
RJ45 CAT5E Plug Solid 2Prong 6Micron 100pk 1012-SF-09
100pcs / bag RJ45 Cat.5E Plug Solid 2Prong 6Micron. Solid wire consists of one piece of metal wire. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade. 2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.

100pcs / bag RJ45 Cat.5E Plug Solid 2Prong 6Micron. Solid wire consists of one piece of metal wire. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade. 2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 1012-SF-09
Product Name RJ45 CAT5E Plug Solid 2Prong 6Micron 100pk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details