SFCable.com 4-Way VGA Splitter 450MHz Max 2048x1536 Resolution VS94A

Description
4-Way VGA Splitter 450MHz Max 2048x1536 Resolution. Takes PC video signal and displays it on 4 VGA monitors. This product is a signal booster and duplicator which can take video input from a single source, broadcast and display it on four VGA monitors in a distance up to 180 feet (60M). It features a signal bandwidth of 450MHz. High resolution setting of 2048 x 1536 in 24 or 32-bit true color mode will also secure the high quality of the video graphic images to be displaying. It's ideal for an environment of education, meeting and commercial demonstration.
Description
4-Way VGA Splitter 450MHz Max 2048x1536 Resolution. Takes PC video signal and displays it on 4 VGA monitors. This product is a signal booster and duplicator which can take video input from a single source, broadcast and display it on four VGA monitors in a distance up to 180 feet (60M). It features a signal bandwidth of 450MHz. High resolution setting of 2048 x 1536 in 24 or 32-bit true color mode will also secure the high quality of the video graphic images to be displaying. It's ideal for an environment of education, meeting and commercial demonstration.

Suppliers

Company
Product
Description
Supplier Links
4-Way VGA Splitter 450MHz Max 2048x1536 Resolution - VS94A - SFCable.com
Hayward, CA, USA
4-Way VGA Splitter 450MHz Max 2048x1536 Resolution
VS94A
4-Way VGA Splitter 450MHz Max 2048x1536 Resolution VS94A
4-Way VGA Splitter 450MHz Max 2048x1536 Resolution. Takes PC video signal and displays it on 4 VGA monitors. This product is a signal booster and duplicator which can take video input from a single source, broadcast and display it on four VGA monitors in a distance up to 180 feet (60M). It features a signal bandwidth of 450MHz. High resolution setting of 2048 x 1536 in 24 or 32-bit true color mode will also secure the high quality of the video graphic images to be displaying. It's ideal for an environment of education, meeting and commercial demonstration.

4-Way VGA Splitter 450MHz Max 2048x1536 Resolution. Takes PC video signal and displays it on 4 VGA monitors. This product is a signal booster and duplicator which can take video input from a single source, broadcast and display it on four VGA monitors in a distance up to 180 feet (60M). It features a signal bandwidth of 450MHz. High resolution setting of 2048 x 1536 in 24 or 32-bit true color mode will also secure the high quality of the video graphic images to be displaying. It's ideal for an environment of education, meeting and commercial demonstration.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number VS94A
Product Name 4-Way VGA Splitter 450MHz Max 2048x1536 Resolution
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Audio Plug 2.5Mm 3P Insulated Schurter - 50H2470 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details