SFCable.com Datasheets for RFID Tags
RFID tags are microchips that assign an electronic identity to an article so it can be tracked electronically. RFID tags communicate with RFID readers via short-range radio frequencies. They are sometimes called transponders.
RFID Tags: Learn more
| Product Name | Notes |
|---|---|
| 100 Proximity Clamshell ID Card F=125KHZ Non-printable PVC Dust proof anti-shock | |
| 100 Tag RFID EM Key Tag, Keyfob. F=125KHZ Blue Color ABS, Water and dust proof anti-shock | |
| 100 Tag RFID EM Key Tag, Keyfob. F=125KHZ Grey Color ABS, Water and dust proof anti-shock | |
| 200 Card Proximity ISO ID Card. F=125KHZ. Printable. Standard color : White. | |
| 200 HID Proximity II ISO Card (0.8mm). Printable Material: PVC. Dust proof anti-shock | |
| HID Proximity II ISO Card (0.8mm). Printable Material: PVC. Dust proof anti-shock | |
| Mifare 1K ISO Card F=13.56MHz Printable PVC Dust proof anti-shock 200 Card. | |
| Mifare 1K ISO Card F=13.56MHz Printable PVC Dust proof anti-shock. | |
| Proximity Clamshell ID Card F=125KHZ Non-printable PVC Dust proof anti-shock | |
| Proximity ISO ID Card. F=125KHZ. Printable. Standard color : White. | |
| RFID EM Key Tag, Keyfob. F=125KHZ Blue Color ABS, Water and dust proof anti-shock | |
| RFID EM Key Tag, Keyfob. F=125KHZ Grey Color ABS, Water and dust proof anti-shock | |
| With the Linkskey LKW-G651 Wireless (IEEE 802.11g) Cardbus Adapter, a laptop computer or a station can surf online wirelessly or communicate with another computer in a wireless way. Easy-to-use utilities... |