SFCable.com Display Port Male to HDMI Female Gold Plated Adapter AD-DHMF

Description
These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port Male to HDMI female. The gold plated interface ensures the highest performance. DisplayPort v1.1 Compliant. Supports greater than 2048 x 1536 resolution at 24-bit color depths. Supports a minimum of 1080p resolution at 24bpp, 50/60Hz at 15 Meters. Supports 8-bit & 10-bit Deep Color. Supports video Bandwidth up to 10.8Gpbs.
Description
These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port Male to HDMI female. The gold plated interface ensures the highest performance. DisplayPort v1.1 Compliant. Supports greater than 2048 x 1536 resolution at 24-bit color depths. Supports a minimum of 1080p resolution at 24bpp, 50/60Hz at 15 Meters. Supports 8-bit & 10-bit Deep Color. Supports video Bandwidth up to 10.8Gpbs.

Suppliers

Company
Product
Description
Supplier Links
Display Port Male to HDMI Female Gold Plated Adapter - AD-DHMF - SFCable.com
Hayward, CA, USA
Display Port Male to HDMI Female Gold Plated Adapter
AD-DHMF
Display Port Male to HDMI Female Gold Plated Adapter AD-DHMF
These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port Male to HDMI female. The gold plated interface ensures the highest performance. DisplayPort v1.1 Compliant. Supports greater than 2048 x 1536 resolution at 24-bit color depths. Supports a minimum of 1080p resolution at 24bpp, 50/60Hz at 15 Meters. Supports 8-bit & 10-bit Deep Color. Supports video Bandwidth up to 10.8Gpbs.

These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port Male to HDMI female. The gold plated interface ensures the highest performance. DisplayPort v1.1 Compliant. Supports greater than 2048 x 1536 resolution at 24-bit color depths. Supports a minimum of 1080p resolution at 24bpp, 50/60Hz at 15 Meters. Supports 8-bit & 10-bit Deep Color. Supports video Bandwidth up to 10.8Gpbs.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number AD-DHMF
Product Name Display Port Male to HDMI Female Gold Plated Adapter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details