SFCable.com Datasheets for Network Test Equipment
Network test equipment is used to test, probe, and analyze telecommunication, network and telephone systems.
Network Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| All-in-one tester: Tests network and telephone cables. Includes tone generator, port finder, cable organizer, and quick test. Tests for the following wiring faults: Opened, shorted, reversed, crossed, and split pairs. | |
| GIGA-X is an economical and versatile tool. It helps network administrators and installer to layout 10/100/1000BASE-T network environments. GIGA-X also allows for trouble-free deployment of new Switch/NIC Ethernet network devices... | |
| GIGAtest-E Cable Tester. Main and remote units to test installed cable. Determines suitability of cabling for 10/100/1000 Base T networks. Compact and light weight design for easy storage. | |
| LANID is a tool for verifying and troubleshooting local area networks. It is designed for network administrators to quickly diagnose problems during LAN installation and repair. With a simple push... | |
| LANID Pro is an essential tool for verifying and troubleshooting local area networks. It is designed for network administrators to quickly diagnose problems during LAN installation and repair. With a... | |
| LANsmart TDR. Incorporates TDR Technology. Tests for short, opens, miswires, reversal, split pairs, and shield continuity. Built-in PORTfinder to locate corresponding sockets on hub/switch. Calibrate Velocity Propagation ability for non-standard... | |
| LANtest Pro and Probe Kit. Test for wiring faults of open, short, reversed, crossed and split pairs. Split pair fault detection at a minimum 40 cm cable length. Verification of... | |
| NETfinder Pro is an expanded version of NETfinder. This Pro version adds the Cable Organizer function to allow it to work with up to 18 remote ID's, which means it... | |
| PC Cable Tester Pro with ATA | |
| The LAN test Pro is a small hand held tester that enables the user to quickly read the status of Ethernet twisted pair cables. It tests for faults such as... | |
| The SMARTone and SMARTprobe is a revolutionary network installation and troubleshooting tool, it goes entirely above and beyond the traditional methods to trace; identify cables. In the past, when using... |