SFCable.com RJ45 CAT6 UTP Toolless Plug 1014-SF-05

Description
CAT 6 rated connector provide excellent performance for data networks requiring maximum speed and bandwidth. PCB technology provides maximum performance and superior signal quality. Includes an integrated TIA-568A/B color wiring diagram. Backwards compatible to all lower rated category components. Compatible with all wallplates, surface mount boxes, and blank patch panels. Applicable wire gage: 23 to 26AWG IDC (Insulation Displacement Connector). No need to strip the wire before connecting UL listed.
Description
CAT 6 rated connector provide excellent performance for data networks requiring maximum speed and bandwidth. PCB technology provides maximum performance and superior signal quality. Includes an integrated TIA-568A/B color wiring diagram. Backwards compatible to all lower rated category components. Compatible with all wallplates, surface mount boxes, and blank patch panels. Applicable wire gage: 23 to 26AWG IDC (Insulation Displacement Connector). No need to strip the wire before connecting UL listed.

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT6 UTP Toolless Plug - 1014-SF-05 - SFCable.com
Hayward, CA, USA
RJ45 CAT6 UTP Toolless Plug
1014-SF-05
RJ45 CAT6 UTP Toolless Plug 1014-SF-05
CAT 6 rated connector provide excellent performance for data networks requiring maximum speed and bandwidth. PCB technology provides maximum performance and superior signal quality. Includes an integrated TIA-568A/B color wiring diagram. Backwards compatible to all lower rated category components. Compatible with all wallplates, surface mount boxes, and blank patch panels. Applicable wire gage: 23 to 26AWG IDC (Insulation Displacement Connector). No need to strip the wire before connecting UL listed.

CAT 6 rated connector provide excellent performance for data networks requiring maximum speed and bandwidth. PCB technology provides maximum performance and superior signal quality. Includes an integrated TIA-568A/B color wiring diagram. Backwards compatible to all lower rated category components. Compatible with all wallplates, surface mount boxes, and blank patch panels. Applicable wire gage: 23 to 26AWG IDC (Insulation Displacement Connector). No need to strip the wire before connecting UL listed.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 1014-SF-05
Product Name RJ45 CAT6 UTP Toolless Plug
Termination PCB
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details