SFCable.com Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| 6" Wire Stripper Prier, 22~10AWG (0.6~2.6mm). Wire gauge: 22, 18, 16, 14, 12, 10 | |
| Cable Jacket Stripper RJ11/12/4 | |
| Coax Cable Striper | |
| For stripping RG Cable : RG-58/59/62/6/6QS/3C /4C/5C. Manufacturer No: HT-332. Stripping Length: This stripper can strip cable in four lengths 4,6,8 and 12mm/ The stripping length is preset to 6mm. |