SFCable.com Datasheets for KVM Switches
KVM switches are hardware devices that allow IT personnel to use a single keyboard, video monitor, and mouse (KVM) to control more than one computer at a time.
KVM Switches: Learn more
| Product Name | Notes |
|---|---|
| 16 Port Rackmount USB PS/2 KVM Switch. The Linkskey LKV-7316 KVM Switch is designed for computer/server management on a centralized single admin desk in corporate, factory as well as in... | |
| 16-port Cascadable Rackmount USB PS/2 KVM Switch w/ OSD The Linkskey Prima KVM is a 4/8/16-port USB PS/2 Rackmount KVM Switch that is designed for computer/server management on a central... | |
| 2-Port PS/2 KVM Switch Box with Cables | |
| 4-port Cascadable Rackmount USB PS/2 KVM Switch w/ OSD The Linkskey Prima KVM is a 4/8/16-port USB PS/2 Rackmount KVM Switch that is designed for computer/server management on a central... | |
| 8 Port Rackmount USB PS/2 KVM Switch. The Linkskey LKV-7308 KVM Switch is designed for computer/server management on a centralized single admin desk in corporate, factory as well as in... | |
| 8-port Cascadable Rackmount USB PS/2 KVM Switch w/ OSD The Linkskey Prima KVM is a 4/8/16-port USB PS/2 Rackmount KVM Switch that is designed for computer/server management on a central... | |
| Cross-over sharing switch is the ideal solution for sharing 4 USB devices such as printer, scanner, external memorry, etc.. with up to 2 PCs. Either USB device can be accessed... | |
| he Linkskey LDV-DM202AUSK Dual Monitor DVI/DVI KVM Switch is TMDS-compliant and designed specifically for sharing two DVI monitors/Flat Panel Displays between two multimedia computers with Dual Head (DVI+DVI) display. With... | |
| Ideal for sharing communication devices such as phone, fax or modem. All connectors are RJ11 Female. Type: 2 Way RJ11 AB Manual switch. Heavy-duty, easy-to-turn rotary switch. No Power Required. | |
| Ideal for sharing communication devices such as phone, fax or modem. All connectors are RJ11 Female. Type: 4 Way RJ11 ABCD Manual switch. Heavy-duty, easy-to-turn rotary switch. No Power Required. | |
| Ideal for sharing data or voice applications. All connectors are RJ45 Female. Type: 2 Way RJ45 Manual switch. Heavy-duty, easy-to-turn rotary switch. No Power Required. Anti-skid feet. | |
| Ideal for sharing data or voice applications. All connectors are RJ45 Female. Type: 4 Way RJ45 Manual switch. Heavy-duty, easy-to-turn rotary switch. No Power Required. Anti-skid feet. | |
| Ideal for sharing game port / MIDI peripherals or Apple monitors. Ports:3 x DB15 Female. Type: 2-way DB15 AB manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary... | |
| Ideal for sharing game port / MIDI peripherals or Apple monitors. Ports:5 x DB15 Female. Type: 4-way DB15 ABCD manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary... | |
| Ideal for sharing IEEE-1284 parallel printer devices. All connectors are IEEE1284 DB25 Female. Type: 2-way IEEE1284 DB25 manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary switch. No... | |
| Ideal for sharing parallel Printer Scanner, Zip Drive, or serial perpherials. All connectors are DB25 type female. Type: 2-way DB25 AB manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty,... | |
| Ideal for sharing parallel Printer Scanner, Zip Drive, or serial perpherials. All connectors are DB25 type female. Type: 4-way DB25 ABCD manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty,... | |
| Ideal for sharing S-video or Apple Desktop Bus applications. All connectors are MiniDin4 Female. Type: 4 way Manual switch. Heavy-duty, easy-to-turn rotary switch. No Power Required. Anti-skid feet. | |
| Ideal for sharing serial perpherials or CGA/EGA monitors. All connectors are DB9 type female. Type: 2-way DB9 EGA AB manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary... | |
| Ideal for sharing serial perpherials or CGA/EGA monitors. All connectors are DB9 type female. Type: 4-way DB9 EGA ABCD manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary... | |
| Ideal for sharing serial perpherials or CGA/EGA monitors. Ports:1x DB9 Female, 2x DB9 Male. Type: 2-way DB9 EGA AB manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary... | |
| Ideal for sharing serial perpherials or CGA/EGA monitors. Ports:1x DB9 Female, 4x DB9 Male. Type: 4-way DB9 EGA AB manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary... | |
| Ideal for sharing VGA monitors. All connectors are HD15 VGA Female. Type: 2-way HD15 VGA manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary switch. No Power Required. | |
| Ideal for sharing VGA monitors. All connectors are HD15 VGA Female. Type: 4-way HD15 VGA ABCD manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary switch. | |
| Ideal for switching coaxial-type connections, such as video or network cables. All connectors are BNC type female. Type: 2-way AB manual switch. | |
| Ideal for switching coaxial-type connections, such as video or network cables. All connectors are BNC type female. Type: 4-way ABCD manual switch. | |
| Linkskey (Prima series) IP-based KVM switch is a powerful combination of IP-based Management device and KVM switch. The Linkskey IP-based KVM switch features remote management of multiple systems via network... | |
| Linkskey LKV-S04SK is a 4-Port Slim Desktop KVM switch. Easier and Better. Linkskey LKV-S04SK allows you to align your cables in the same direction, and it occupies less space than... | |
| LKV-IPM01 is an IP-based KVM Link Extender (KLE) for remote management (KVM Over IP). LKV-IPM01 is lightweight and compact in form factor, however LKV-IPM01 is a heavy-weight in functional versatility,... | |
| Share a single USB device between four systems. Switch easily with just the turn of a dial. USB Cables not included. Connectors: 1 x USB Type A Female 2 x... | |
| The LDV-DM204AUSK Dual Monitor DVI KVM Switch is designed specifically for sharing two DVI monitors/Flat Panel Displays between four multimedia computers with Dual Head display [DVI + DVI]. The LDV-DM204AUSK... | |
| The Linkskey LDV-DM02ESK Dual Monitor DVI KVM Switch is designed specifically for sharing two DVI Monitors/Flat Panel Displays between two Dual DVI Monitor-enabled PCs. You can use it to control... | |
| The Linkskey LDV-DM04ESK Dual Monitor DVI KVM Switch is designed specifically for sharing two DVI Monitors/Flat Panel Displays among four Dual DVI Monitor-enabled PCs. You can use it to control... | |
| The Linkskey LDV-DM702AUSK Dual Monitor DVI/DVI KVM Switch is designed specifically for sharing two DVI monitors/Flat Panel Displays between two multimedia computers with Dual Head (DVI+DVI) display. With Linkskey LDV-DM702AUSK,... | |
| The Linkskey LDV-DM704AUSK Dual Monitor DVI/DVI KVM Switch is designed specifically for sharing two DVI monitors/Flat Panel displays among four multimedia computers with Dual Head (DVI+DVI) display card. With LDV-DM704AUSK,... | |
| The Linkskey LDV-DM712AUSK Dual Monitor DVI/VGA KVM Switch is designed specifically for sharing two monitors/Flat Panel Displays "- one DVI and one VGA specifically -- between two multimedia computers with... | |
| The Linkskey LDV-DM714AUSK Dual Monitor DVI/VGA KVM Switch is designed specifically for sharing two monitors/Flat Panel displays, one DVI and one VGA, among four multimedia computers with Dual Head (DVI+VGA)... | |
| The Linkskey LDV-DM722AUSK Dual Monitor DVI/DVI Dual Link KVM Switch is TMDS-compliant and specifically for sharing two large-sized DVI monitors/Flat Panel Displays between two multimedia computers with Dual Head (DVI+DVI)... | |
| The Linkskey LKU-S02ASK Slim Palmtop USB KVM Switch is a 2-port compact USB KVM Switch with Audio and Mic switching function. The console USB allows you to use USB keyboard... | |
| The Linkskey LKU-S04ASK Slim Palmtop USB KVM Switch is a 4-port compact USB KVM Switch with Audio and Mic switching function. The console USB allows you to use USB keyboard... | |
| The Linkskey LKV-248AUSK is a 4-port Desktop USB PS/2 KVM Switch with Audio and Microphone switching function. It allows you to control 4 USB-enabled multimedia computers using only one PS/2... | |
| The Linkskey LKV-DM02SK Dual Monitor KVM Switch is designed specifically for sharing two Monitors between two Dual Monitor-enabled PCs. You can use it to control two Dual Monitor-enabled PCs using... | |
| The Linkskey LKV-DM04SK Dual Monitor KVM Switch is designed specifically for sharing two Monitors among four Dual Monitor-enabled PCs. You can use it to control four Dual Monitor-enabled PCs using... | |
| The Linkskey LKV-IOP08 is standalone remote power control or an accessory to provide remote power control capability for Linkskey IP-Based Remote Management devices1, LKV-IPM012 and Prima IP-Based KVM switches3 (LKV-9208IP... | |
| The LKV-S02ASK Slim Palmtop PS/2 KVM Switch with Audio and Mic provides Audio and Microphone switching function for SOHO and office desktop multimedia application. And it allows you to access,... | |
| The LKV-S04ASK Slim Palmtop PS/2 KVM Switch with Audio and Mic provides Audio and Microphone switching function for SOHO and office desktop multimedia application. And it allows you to access,... | |
| This 4way switch electronically switches VGA port with a press of button. You can share a VGA monitor with up to 4 PC or Mac. No mechanical contact is involved. |