SFCable.com Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Allows residential alarm panels to take control of the phone. Works by filtering the high frequency DSL signal to eliminate interface from the DSL signal to alarm panel. Connects to... | |
| High Performance Ground Loop Isolator - Video BNC. BNC male to BNC female with mini cable - 9.45" / 240mm on both sides. Built-in TVS (Transient Voltage Suppressors) for surge... | |
| Video ground loop isolator is passive device which reduces ground loop interference with CCTV signals and can easily be easily installed in a new or added to existing systems. It... |