SFCable.com Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| 1 x Sunglasses Hidden camera with Built-in 2GB memory. 1 x Sunglasses Case, 1 x 5.2V DC USB interface Power Charger. | |
| 1 x Sunglasses Hidden Camera with earphone. 1 x 2.4" LCD Monitor with Built-in 1GB SD memory. 1 x Earphone for LCD monitor, 1 x Monitor bag. 1 x 3'... | |
| 1/3 Super HAD CCD. 420 TV Lines. 3.6mm Board Lens. 0.25 Lux @ F2.0. IP67 Rating IV Can be used for indoor/outdoor. 12V DC, Max. 100mA. | |
| 1/3" 760H Super HAD CCD II. Color: 610 TVL, B/W: 630 TVL. 2.8 mm~ 10.5mm / F1.2 Aspherical Auto Iris Lens. 12V DC / 24V AC. 3-AXIS Bracket / Black. | |
| 1/3" 760H Super HAD CCD II. Effio-E DSP. Color: 610 TVL, B/W: 630 TVL. Color: 0.15 Lux @ F1.2, B/W: 0.1 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful... | |
| 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. 2.8 mm~10.5mm Auto Iris Lens. 12V DC/24V AC / Service Monitor. 3-AXIS Bracket. 1 Year Warranty. | |
| 1/3" 960H Exview CCD. Effio-E DSP. Color: 680 TVL, B/W: 700 TVL. Color: 0.1 Lux @ F1.2, B/W: 0.08 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR... | |
| 1/3" CCD Image Sensor. 630 TV Lines. Sense-up 1 to 128 levels. DNR DSP. Digital Noise Reduction (DNR). 4.0mm~9.0mm Auto Iris Lens - Made by Tamron. 0.001 Lux @ F1.2. | |
| 1/3" CCD. 420 TV Lines. 3.6mm board lens. Camera Size 25x25. 1 Year Warranty. | |
| 1/3" CCD. 420 TV Lines. 4.0mm~9.0mm Vari-Focal Lens. 48 IR LED Distance 30~130ft / 10~40m. 12V DC. 1 Year Warranty. | |
| 1/3" CCD. 420 TV Lines. 5.0mm~15.0mm Vari-Focal Lens. 56 IR LED Distance 130~160ft / 40~50m. 12V DC. 1 Year Warranty. | |
| 1/3" CCD. 420 TV Lines. Lens not included. 12V DC. 1 Year Warranty | |
| 1/3" CCD. 480 TV Lines. 4.0mm Lens. 35 IR LED. Distance up to 100ft / 30m. 12V DC. 1 Year Warranty. | |
| 1/3" CCD. 480 TV Lines. Lens not included. 12V DC. 1 Year Warranty. | |
| 1/3" Double Speed (Double-density) CCD. Color: 610 TVL, B&W: 630 TVL. 2.8mm~10.5mm Aspherical Auto Iris Lens. 12V DC / 24V AC. 1 Year Warranty. | |
| 1/3" Sharp CCD. 540 TV Lines. 3.6mm Board Lens. 0.2 Lux @ F2.0. 3-AXIS Design for any angle. 12V DC, 75mA. | |
| 1/3" Super HAD CCD HQ-1. 520 TV Lines. 6.0mm Standard Lens. 24 IR LED Distance 30~45ft / 10~15m. 12V DC 1 Year Warranty. | |
| 1/3" Super HAD CCD II. Color: 610 TVL, B/W: 630 TVL. 2.8 mm~10.5mm Auto Iris Lens. 12V DC 3-AXIS Bracket /Black. 1 Year Warranty. | |
| 1/3" Super HAD CCD II. Color: 610 TVL, B/W: 630 TVL. 3.6mm Standard Lens. 12V DC / Balck. 1 Year Warranty. | |
| 1/3" Super HAD CCD II. Color: 610 TVL, B/W: 630 TVL. 3.6mm Standard Lens. 12V DC / White. 1 Year Warranty. | |
| 1/3" Super HAD CCD, 420 TV Lines. 2.9mm~10.0mm Aspherical Auto Iris Lens / F1.2. Lens Made in Japan. High Gain / Low Noise Amplifier - DNR. 0.15 Lux @ F1.2. | |
| 1/3" Super HAD CCD. 420 TV Lines. 3.5mm~8.0mm Vari-Focal Lens. 36 IR LED Distance up to 82~98ft / 25~30m. 12V DC. 1 Year Warranty. | |
| 1/3" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 12V DC. 3-Axis Bracket / White. 1 Year Warranty. | |
| 1/3" Super HAD CCD. 420 TV Lines. 3.7mm Cone Lens. 0.4 Lux @ F2.0. For Indoor Only. 12V DC, 117mA. | |
| 1/3" Super HAD CCD. 420 TV Lines. 5.0mm~50.0mm Vari-Focal Lens. 8pcs High Power IR LED & 22pcs 5mm LED Distance up to 220ft. 12V DC. 1 Year Warranty. | |
| 1/3" Super HAD CCD. 480 TV Lines. Standard 4.3mm Lens, Optional 6.0mm or 8.0mm Lens. 12V DC. | |
| 1/3" Super HAD CCD. 540 TV Lines, HQ-1 DSPSHS-7540DN. 420 TV LinesSSS-7420. 3.6mm Standard Lens. 0.5 Lux @ F2.0 SHS-7540DN . 0.3 Lux @ F2.0SSS-7420. 12V DC | |
| 1/3" Super HAD CCD. 540 TV Lines, HQ-1, SHD4-7540DN. 420 TV Lines, SSD4-7420. 3.6mm Standard Lens. 0.5 Lux @ F2.0SHD4-7540DN. 0.3 Lux @ F2.0SSD4-7420. Auto Backlight Compensation. 12V DC. | |
| 1/3" Super HAD Hi-Res. CCD. 520 TV Lines. 3.7mm Lens. 12V DC. | |
| 1/3¨ Super HAD CCD. 420 TV Lines. 36 IR LED. 3.5mm~8.0mm Vari-Focal Lens. 0.5 Lux @ F1.2 (0 Lux @ IR). IR Distance 82~98ft / 25~30m. Weatherproof IP65 Rating. 300~450mA... | |
| 1/3¨ Super HAD CCD. 630 TV Lines 0.001 Lux. OSD with Day & Night. Digital Noise Reduction (DNR). Star Lighting, Color at Night. Sense-up Control x2, x4, x6, x8, x10,... | |
| 1/4" CCD. 420 TV Lines. 2.1mm Board Lens. 12V DC | |
| 1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 24 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. | |
| 1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 28 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. | |
| 18x Indoor Ex-View Surface-SEM18S-V48DN | |
| 18x Outdoor HB Ex-View celling Mount, SEM18H-V48DNC | |
| 18x Outdoor HB Ex-View wall Mount, SEM18H-V48DNW | |
| 26x Outdoor HB Ex-View celling, SEM26H-V48DNC | |
| 26x Outdoor HB Ex-View wall, SEM26H-V48DNW | |
| 28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to... | |
| 28 IR Day & Night Weatherproof Color Camera. EIR28-F4260. 1/3" CCD. 420 TV Lines. 28 IR LED. 6.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to... | |
| 3-AXIS Vandal Proof Dome Camera SSDX-742AI-VD | |
| 30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power. 1/3" 960H Exview CCD. Effio-E DSP Color: 680 TVL, B/W: 700 TVL. 0 Lux (IR LEDs on at 2 Lux)... | |
| 30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera. 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. 12V DC. 1 Year Warranty. | |
| 35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0... | |
| 36x LPC Zoom Camera with 11 IR LED Illuminator Housing. 1/4" Exview HAD CCD. Color: 540 TVL; B&W: 560 TVL. 36x Optical Auto Focus / Auto Iris Zoom Lens. 11... | |
| 36x Outdoor Wide Dynamic celling, SEMW36HB-V53DNC | |
| 36x Outdoor Wide Dynamic wall, SEMW36HB-V53DNW | |
| 3X PTZ 1/3" Super HAD. 480TVL Color. 17LED Day and Night. 12VDC. 1 Year Warranty. | |
| 3X PTZ. 1/3" Super HAD. 480TVL Color Day and Night. 12VDC. 1 Year Warranty. | |
| 42 IR Day & Night Weatherproof Color Camera. 1/3" Hi-Res. Super HAD CCD. 42 IR LED. 3.3mm~12.0mm Aspherical Vari-Focal Lens. F1.5 with IR Coding V Made by DAIWON. IR Distance... | |
| 420TVL 10 IR LED True D/N ICR Camera. 1/3" Super HAD CCD. 420 TV Lines. 3.8mm~9.0mm Aspherical Auto Iris Vari-Focal Lens. 10 IR LED distance up to 40 ft /... | |
| 420TVL AI 3X Dome Camera/Black Base. 1/3" Super HAD CCD. 420 TV Lines. 3.8~9.5mm Auto Iris Lens. 12V DC 1 Year Warranty. | |
| 420TVL AI 3X Dome Camera/White Base. 1/3" Super HAD CCD. 3.8~9.5mm Auto Iris Lens 12V DC. | |
| 420TVL AI 3X Vandal Dome Camera. 1/3" Super HAD CCD. 420 TV Lines. 2.9mm~10.0mm Aspherical Auto Iris Lens - Made in Japan. 12V DC 1 Year Warranty. | |
| 420TVL Color Camera. 1/3" Super HAD CCD. 420 TV Lines. 0.2 Lux @ F1.2. Lead (Pb) Free RoHS Compliance. Long life and high reliability are achieved by the use of... | |
| 420TVL Dome Camera/Black Base. 1/3" Super HAD CCD. 420 TV Lines. 3.6mm Standard Lens. 12V DC. 1 Year Warranty. | |
| 420TVL Dome Camera/White Base. 1/3" Super HAD CCD. 420 TV Lines. 3.6mm Standard Lens. 12V DC. 1 Year Warranty. | |
| 420TVL Mini Bullet D/N Camera. 1/3" Super HAD CCD. 420 TV Lines 3.6mm Lens 12V DC. 1 Year Warranty. | |
| 420TVL Smoke Detector Covert Color Camera. 1/3" Super HAD CCD. 540 TV Lines, HQ-1 DSPSHS-7540DN. 420 TV LinesSSS-7420. 3.6mm Standard Lens. 0.5 Lux @ F2.0 SHS-7540DN. 0.3 Lux @ F2.0SSS-7420. | |
| 540 TVL D/N Bullet Color Camera. 1/3" Super HAD CCD, 540 TV Lines, HQ-1. 3.6mm Board Lens. 0.5 Lux @ F2.0. For Indoor/Outdoor IP66 Rating 12V DC. | |
| 540TVL Smoke Detector D/N Covert Camera. 1/3" Super HAD CCD. 540 TV Lines, HQ-1 DSPSHS-7540DN. 420 TV LinesSSS-7420. 3.6mm Standard Lens. 0.5 Lux @ F2.0 SHS-7540DN . 0.3 Lux @... | |
| 550TVL 10 IR LED TrueD/N ICR AI Camera. 1/3" Super HAD CCD. 550 TV Lines - SHM-755AII / HQ-1. 420 TV Lines - SSM-742AII. Vari-Focal 3.8mm~9.0mm Aspherical Auto Iris Lens. | |
| 550TVL 3-AXIS D/N Vandal Dome Camera. 1/3" Super HAD CCD II, 550 TV Lines, HQ-1. 2.9mm~10.0mm Aspherical Auto Iris Lens. Lens Made in Japan. High Gain / Low Noise Amplifier... | |
| 610TVL Hyper Wide Dynamic Camera. 1/3" Double Speed (Double-density) CCD. Color: 680 TVL, BandW: 630 TVL. Lens not included. 12V DC / 24V AC 1 Year Warranty. | |
| 610TVL Hyper Wide Dynamic Vandal Dome Camera. 1/3" Double Speed (Double-density) CCD. Color: 610 TVL, B&W: 630 TVL. 2.8mm~10.5mm Aspherical Auto Iris Lens. 12V DC / 24V AC. 1 Year... | |
| 680TVL AI Dome Camera Dual Power. 1/3" Exview CCD. Color: 680 TVL, B/W: 700 TVL. 2.8mm~10.5mm Auto Iris Lens. 12V DC/24V AC / Service Monitor. 3-AXIS Bracket / Black. 1... | |
| 680TVL Hyper Wide Dynamic Camera. 1/3" Double Speed (Double-density) CCD. Color: 680 TVL, B&W: 700 TVL. Lens not included. 12V DC / 24V AC 1 Year Warranty. | |
| 680TVL Hyper Wide Dynamic ICR Camera. 1/3" Double Speed (Double-density) CCD. Color: 680 TVL, B&W: 700 TVL. 12V DC / 24V AC. 1 Year Warranty. | |
| 680TVL Hyper Wide Dynamic Vandal Dome Camera. 1/3" Double Speed (Double-density) CCD. Color: 680 TVL, B&W: 700 TVL. 2.8mm~10.5mm Aspherical Auto Iris Lens. 12V DC / 24V AC. 1 Year... | |
| 680TVL ICR D/N Camera. 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. Lens not included. 12V DC / 24V AC. 1 Year Warranty. | |
| Auto Tracking 18x PTZ Camera White. Motion Auto Tracking. 18X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / Wall Mount. RS485, Buad Rate 2400bps, 4800bps, 9600bps. | |
| Auto Tracking18x PTZ Camera. 18X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / Ceiling Mount 1 Year Warranty | |
| Day & Night Wide Dynamic Range Vandal Dome CCD Camera. 1.3 Megapixel. 3.7~12mm Auto Iris Lens. POE 12VDC. 1 Year Warranty. | |
| Indoor 18x PTZ Camera Black. 18X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / In-Ceiling Mount. | |
| Indoor 18x PTZ Camera White. 18X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / In-Ceiling Mount. | |
| Indoor 24 IR Day & Night Dome Color Camera. 1/3¨ Super HAD CCD. 540 TV Lines, HQ-1 SIRD24-754 Models. 420 TV LinesSIRD24-742 Models. Built-in 24 IR LED. 4.3mm or 6.0mm... | |
| Indoor 26x PTZ Camera. 26X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / In-Ceiling Mount. 1 Year Warranty. | |
| Indoor 36x WD PTZ Camera Black. 1/4 Exview HAD CCD, Zoom Module. 530 TV Lines. 36x Optical Zoom, 12x Digital Zoom. 3.4mm~122.4mm Tamron Lens / F1.6~F4.5. Lens Made in Japan. | |
| Indoor 36x WD PTZ Camera White. 36X Zoom Module. 1/4" Exview HAD CCD. Wide Dynamic 530 TV Lines. 24V AC / Ceiling Surface Mount. 1 Year Warranty. | |
| Indoor IR Dome Color Camera. 1/3¨ Super HAD CCD. 540 TV Lines, HQ-1 SIRD24-754 Models. 420 TV LinesSIRD24-742 Models. Built-in 24 IR LED. 4.3mm or 6.0mm Standard Lens Made with... | |
| IR Distance up to 395ft / 120m. 11 Super Power IR LED, 6pc x 25º / 5pc x 45º IR Distance up to 395ft / 120m. IP66 Rating. User Adjustable... | |
| Outdoor 18x PTZ Camera White. 18X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / Wall Mount. | |
| Outdoor 18x PTZ Camera. 18X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / Ceiling Mount. 1 Year Warranty. | |
| Outdoor 26x PTZ Camera White. 26X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / Ceiling Mount | |
| Outdoor 26x PTZ Camera. 26X Zoom Module. 1/4" Exview HAD CCD. 480 TV Lines. 24V AC / Ceiling Mount. | |
| Outdoor 36x WD PTZ Camera. 36X Zoom Module. 1/4" Exview HAD CCD. Wide Dynamic 530 TV Lines. 24V AC / Ceiling Mount. 1 Year Warranty. | |
| Outdoor 36x WD PTZ Camera. 36X Zoom Module. 1/4" Exview HAD CCD. Wide Dynamic 530 TV Lines. 24V AC / Wall Mount. 1 Year Warranty. 1/4 Exview HAD CCD, Zoom... | |
| Pan Tilt 1/3" Super HAD. 530TVL Color. 4.3mm Lens 17LED Day and Night. 12VDC. 1 Year Warranty. | |
| Pan Tilt 1/3" Super HAD. 530TVL Color. 4.3mm Lens. 12VDC. 1 Year Warranty. | |
| Pan Tilt 1/3" Super HAD. 530TVL Color. 6.0mm Lens. 12VDC 1 Year Warranty. | |
| Pan Tilt 1/3" Super HAD. 530TVL Color. 6.0mm Lens. 17LED Day & Night. 12VDC. 1 Year Warranty | |
| Take snapshots, create videos or use it for video conferencing! This Camera captures images in 24-bit color at 352x288 resolution! This unit easily mounts to a PC monitor or a... | |
| The Sabrent Webcam offers clip-on convenience for your laptop, office, or dorm room! The versatile mount gives you the freedom to easily adjust the camera to suit your comfort and... |