2740-SF-05 -- IDS SOCKET 20PIN (10X2)
SFCable.com
IDS Socket 20Pin (10x2)
2740-SF-05
Description
IDS Socket 20Pin (10x2)
Description
IDS Socket 20Pin (10x2)
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2740-SF-05 |
|
Product Name
|
IDS Socket 20Pin (10x2) |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers