SFCable.com RJ45 CAT5E Plug Solid 2Prong 6Micron 20pk 1012-SF-09-20

Description
20pcs / bag RJ45 Cat.5E Plug Solid 2Prong 6Micron. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. 50 micron has the best protection. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade. 2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.
Description
20pcs / bag RJ45 Cat.5E Plug Solid 2Prong 6Micron. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. 50 micron has the best protection. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade. 2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT5E Plug Solid 2Prong 6Micron 20pk - 1012-SF-09-20 - SFCable.com
Hayward, CA, USA
RJ45 CAT5E Plug Solid 2Prong 6Micron 20pk
1012-SF-09-20
RJ45 CAT5E Plug Solid 2Prong 6Micron 20pk 1012-SF-09-20
20pcs / bag RJ45 Cat.5E Plug Solid 2Prong 6Micron. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. 50 micron has the best protection. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade. 2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.

20pcs / bag RJ45 Cat.5E Plug Solid 2Prong 6Micron. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. 50 micron has the best protection. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade. 2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 1012-SF-09-20
Product Name RJ45 CAT5E Plug Solid 2Prong 6Micron 20pk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details