SFCable.com Datasheets for Wallplates
Wallplates are covers for electrical receptacles and switches normally mounted on a wall.
Wallplates: Learn more
| Product Name | Notes |
|---|---|
| Blank Wall Plate for F Coupler | |
| Classic style smooth face wall plate. Screw head is also painted the same color. 1 Keystone Port. Works with all SF Cable keystone jacks that easily snap in. Designed to... | |
| Classic style smooth face wall plate. Screw head is also painted the same color. 2 Keystone Ports Works with all SF Cable keystone jacks that easily snap in. Designed to... | |
| Classic style smooth face wall plate. Screw head is also painted the same color. 3 Keystone Ports Works with all SF Cable keystone jacks that easily snap in. Designed to... | |
| Classic style smooth face wall plate. Screw head is also painted the same color. 4 Keystone Ports Works with all SF Cable keystone jacks that easily snap in. Designed to... | |
| Classic style smooth face wall plate. Screw head is also painted the same color. 6 Keystone Ports Works with all SF Cable keystone jacks that easily snap in. Designed to... | |
| Dual F Coupler Wall Plate. Mounting Hardware included. Color available: white. | |
| F Coupler /RJ11 Wall Plate. Mounting Hardware included. Color available: White. | |
| F Coupler Wall Plate. Mounting Hardware included. Color available: ivory, white | |
| HDMI wall plate has built-in HDMI extender via Cat.5E/at.6 Ethernet cables (use 2 Ethernet wires), can extend full 1080P HDMI signal up to 150Ft . Extension via Ethernet is a... | |
| HDMI wall plate has built-in HDMI extender via Cat.5E/at.6 Ethernet cables (use 2 Ethernet wires), can extend full 1080P HDMI signal up to 150Ft . Pair of transmitter and receiver. | |
| RJ11 6P4C Double Wall Plate Jacks. Mounting Screws included. Ivory or White color housing. Contact Plating: Gold. | |
| RJ11 6P4C Single Wall Plate Jacks. Mounting Screws included. Ivory or White color housing. Contact Plating: Gold. | |
| RJ12 6P6C Double Wall Plate Jacks. Mounting Screws included. Ivory or White color housing. Contact Plating: Gold. | |
| RJ12 6P6C Single Wall Plate Jacks. Mounting Screws included. Ivory or White color housing. Contact Plating: Gold. | |
| RJ45 8P8C Double Wall Plate Jacks. Mounting Screws included. White color housing. Contact Plating: Gold. | |
| RJ45 8P8C Single Wall Plate Jacks. Mounting Screws included. White color housing. Contact Plating: Gold. | |
| Single HDMI / F Coaxial Connector Wall Plate. Provides Hdmi-Certified Connection With Additional Coaxial Connection. Gold-Plated Connectors. For Professional Installation. White Color. | |
| This plate's innovative "mounting wings" eliminate the need for a low voltage mounting bracket. The mounting wings are molded into the Easy Mount wall plate and fasten tightly against the... |