SFCable.com Datasheets for Network Hubs
Network hubs provide a central location for attaching wires to workstations. Often, these hardware devices include a network switch that controls how and where data is forwarded.
Network Hubs: Learn more
| Product Name | Notes |
|---|---|
| Add more USB 2.0 ports! This USB hub gives you seven more USB 2.0 ports! It's backwards compatible with USB 1.1 specifications and includes an AC/DC adapter for providing additional... | |
| Carry around this slim USB 2.0 4-Port Hub with ease! This 4-Port USB 2.0 Hub allows you to add more USB peripherals to your PC! Its USB 2.0 interface provides... | |
| Simple USB2.0 Plug-n-Play functionality. Build-in 3 USB port for Hub usage. Over-current detection and protection. USB to USB data link for direct data transfer between two computers. Quickly and easily... | |
| The Linkskey LKA-U2H04 is a mini USB 2.0 hub. It is designed to expand your PC or Laptop USB port to have more USB connections. The Linkskey LKA-U2H04 is a... | |
| This USB2.0 hub has all the connectors you need for printer, iPod, iPhone and devices with USB Micro connector. Connectors: 2 x USB2.0 female, 1 x Apple dock, 1 x... | |
| This USB2.0 hub has all the connectors you need for printer, iPod, iPhone and devices with USB Mini 5pin. Connectors: 2 x USB2.0 female, 1 x Apple dock, 1 x... |