SFCable.com USB to RS422/485 Converter, RJ11 1505-SF-16

Description
The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and RS-485 peripherals such as industrial control devices. \rUSB converter features a full st of RS-422/RS485 data and control signals on its RJ11 jack. It supports data transfer rate up to 3Mbps. No external power supply is required as USB converter takesits power from the USB bus.
Description
The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and RS-485 peripherals such as industrial control devices. \rUSB converter features a full st of RS-422/RS485 data and control signals on its RJ11 jack. It supports data transfer rate up to 3Mbps. No external power supply is required as USB converter takesits power from the USB bus.

Suppliers

Company
Product
Description
Supplier Links
USB to RS422/485 Converter, RJ11 - 1505-SF-16 - SFCable.com
Hayward, CA, USA
USB to RS422/485 Converter, RJ11
1505-SF-16
USB to RS422/485 Converter, RJ11 1505-SF-16
The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and RS-485 peripherals such as industrial control devices. \rUSB converter features a full st of RS-422/RS485 data and control signals on its RJ11 jack. It supports data transfer rate up to 3Mbps. No external power supply is required as USB converter takesits power from the USB bus.

The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and RS-485 peripherals such as industrial control devices. \r\nUSB converter features a full st of RS-422/RS485 data and control signals on its RJ11 jack. It supports data transfer rate up to 3Mbps. No external power supply is required as USB converter takesits power from the USB bus.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 1505-SF-16
Product Name USB to RS422/485 Converter, RJ11
Connector Type Modular Connector and RJ Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details