SFCable.com Datasheets for DVI Cables
Digital visual interface (DVI) cables are used to provide high-quality outputs to display devices such as LCD monitors, plasma TVs, and projectors. DVI is faster than video graphics array (VGA) and uses a multi-wire cable where only one wire is used for the signal.
DVI Cables: Learn more
| Product Name | Notes |
|---|---|
| 2m DVI-I Digital Dual/Analog Male/Female Cable (6.5ft) | |
| Connect your DVI monitor to a DisplayPort using a single cable. Support resolutions up to 1920x1200 or HDTV resolutions up to 1080p. Connector: DVI - Male and DisplayPort - Male... | |
| Connects any 20Pin DFP flat panel monitor to any computer with DVI port, or vice versa. Length: 10FT Connectors: 1 x DVI Male, 1 x DFP HPCen20 Male. | |
| Connects any 20Pin DFP flat panel monitor to any computer with DVI port, or vice versa. Length: 6FT Connectors: 1 x DVI Male, 1 x DFP HPCen20 Male. | |
| DVI (Digital Visual Interface) is the standard interface for high-performance connection between PCs and Digital Displays, Projectors, and HDTV. Connectors: 2x DVI-D Male Dual link (24+1). Resolution: Resolutions up to... | |
| DVI-A Analog - Connects two analog devices. Length: 1 Meter (3 ft) | |
| DVI-A Analog - Connects two analog devices. Length: 2 Meter (6.56 ft) | |
| DVI-A Analog - Connects two analog devices. Length: 3 Meter (10 ft). | |
| DVI-A Analog - Connects two analog devices. Length: 5 Meter (16 ft). | |
| DVI-D cables - Direct digital connections between video cards and LCD monitors. Length: 2 Meter (6.5ft). Connectors: 1x DVI-D Male Dual Link, 1x DVI-D Female Dual Link. Hot-Pluggable: Yes. Conductivity... | |
| DVI-D cables - Direct digital connections between video cards and LCD monitors. Length: 3 Meter (9.84ft). Connectors: 1x DVI-D Male Dual Link, 1x DVI-D Female Dual Link. Hot-Pluggable: Yes. Conductivity... | |
| DVI-D cables - Direct digital connections between video cards and LCD monitors. Length: 5 Meter (16.4ft). Connectors: 1x DVI-D Male Dual Link, 1x DVI-D Female Dual Link. Hot-Pluggable: Yes. Conductivity... | |
| DVI-I Cable can handle both digital and analog. It's ideal for Computers, Home Theater, Monitor , and HDTV's. Connectors: DVI-I 23-pin Male (18 +5) to DVI-I 23-pin Male (18 +5). | |
| DVI-I Cable can handle both digital and analog. It's ideal for Computers, Home Theater, Monitor , and HDTV's. Connectors: DVI-I 29-pin Male (24 +5) to DVI-I 29-pin Male (24+5). The... | |
| Ideal for connecting an analog DVI source to a VGA monitor or vice-versa such as a CRT or analog-compatible LCD. Connector: DVI-A Male to VGA HD15 Male. Length: 2 Meter... | |
| Ideal for connecting an analog DVI source to a VGA monitor or vice-versa such as a CRT or analog-compatible LCD. Connector: DVI-A Male to VGA HD15 Male. Length: 3 Meter... | |
| Ideal for connecting an analog DVI source to a VGA monitor or vice-versa such as a CRT or analog-compatible LCD. Connector: DVI-A Male to VGA HD15 Male. Length: 5 Meter... | |
| Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI... | |
| Linkskey C-DVY-06 is an accessory cable for Linkskey DVI kvm switches. Linkskey C-DVY-06 replaces your monitor cables and it allows you to send DVI (digital) signal and VGA (analog) signal... | |
| The Digital Visual Interface (DVI) provides a high-speed digital connection for visual data types that are display technology independent. The interface is primarily focused at providing a connection between computer... | |
| This cable works in conjunction with MHDCP-RPTR in insure proper connection to cascad up to 3 level & regenerates the signal to ensures clear and sharp image. Support HDTV's 480p,... |