SFCable.com Pin Header 2.54mm 40Pin 2741-SF-01

Description
Connector Type Pin Header Strip. Pitch 2.54mm 40 Pin
Description
Connector Type Pin Header Strip. Pitch 2.54mm 40 Pin

Suppliers

Company
Product
Description
Supplier Links
Pin Header 2.54mm 40Pin - 2741-SF-01 - SFCable.com
Hayward, CA, USA
Pin Header 2.54mm 40Pin
2741-SF-01
Pin Header 2.54mm 40Pin 2741-SF-01
Connector Type Pin Header Strip. Pitch 2.54mm 40 Pin

Connector Type Pin Header Strip. Pitch 2.54mm 40 Pin

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 2741-SF-01
Product Name Pin Header 2.54mm 40Pin
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details