SFCable.com 2-Way VGA Splitter 450MHz Max 2048x1536 Resolution VS92A

Description
2-Way VGA Splitter 450MHz Max 2048x1536 Resolution. This product is a signal booster and duplicator which can take video input from a single source, broadcast and display it on two VGA monitors in a distance up to 180 feet (60M). It features a signal bandwidth of 450MHz. High resolution setting of 2048 x 1536 in 24 or 32-bit true color mode will also secure the high quality of the video graphic images to be displaying. It's ideal for an environment of education, meeting and commercial demonstration.
Description
2-Way VGA Splitter 450MHz Max 2048x1536 Resolution. This product is a signal booster and duplicator which can take video input from a single source, broadcast and display it on two VGA monitors in a distance up to 180 feet (60M). It features a signal bandwidth of 450MHz. High resolution setting of 2048 x 1536 in 24 or 32-bit true color mode will also secure the high quality of the video graphic images to be displaying. It's ideal for an environment of education, meeting and commercial demonstration.

Suppliers

Company
Product
Description
Supplier Links
2-Way VGA Splitter 450MHz Max 2048x1536 Resolution - VS92A - SFCable.com
Hayward, CA, USA
2-Way VGA Splitter 450MHz Max 2048x1536 Resolution
VS92A
2-Way VGA Splitter 450MHz Max 2048x1536 Resolution VS92A
2-Way VGA Splitter 450MHz Max 2048x1536 Resolution. This product is a signal booster and duplicator which can take video input from a single source, broadcast and display it on two VGA monitors in a distance up to 180 feet (60M). It features a signal bandwidth of 450MHz. High resolution setting of 2048 x 1536 in 24 or 32-bit true color mode will also secure the high quality of the video graphic images to be displaying. It's ideal for an environment of education, meeting and commercial demonstration.

2-Way VGA Splitter 450MHz Max 2048x1536 Resolution. This product is a signal booster and duplicator which can take video input from a single source, broadcast and display it on two VGA monitors in a distance up to 180 feet (60M). It features a signal bandwidth of 450MHz. High resolution setting of 2048 x 1536 in 24 or 32-bit true color mode will also secure the high quality of the video graphic images to be displaying. It's ideal for an environment of education, meeting and commercial demonstration.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number VS92A
Product Name 2-Way VGA Splitter 450MHz Max 2048x1536 Resolution
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Plug, solder terminal, screened, 3.5 mm, 3-pole, straight, UK-Connector - 4802.1300 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination solder terminal
View Details
2 suppliers