SFCable.com CAT6 RJ45 Shielded Plug for Round Solid 50 Micron 68PG-6SR

Description
CAT6 RJ45 Shielded Plug for Round Solid 50 Micron 100 pcs per bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. Our patch cables are using 50 micron highest grade. Our highest grade is 50 micron, 3 prong.
Description
CAT6 RJ45 Shielded Plug for Round Solid 50 Micron 100 pcs per bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. Our patch cables are using 50 micron highest grade. Our highest grade is 50 micron, 3 prong.

Suppliers

Company
Product
Description
Supplier Links
CAT6 RJ45 Shielded Plug for Round Solid 50 Micron - 68PG-6SR - SFCable.com
Hayward, CA, USA
CAT6 RJ45 Shielded Plug for Round Solid 50 Micron
68PG-6SR
CAT6 RJ45 Shielded Plug for Round Solid 50 Micron 68PG-6SR
CAT6 RJ45 Shielded Plug for Round Solid 50 Micron 100 pcs per bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. Our patch cables are using 50 micron highest grade. Our highest grade is 50 micron, 3 prong.

CAT6 RJ45 Shielded Plug for Round Solid 50 Micron 100 pcs per bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. Our patch cables are using 50 micron highest grade. Our highest grade is 50 micron, 3 prong.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 68PG-6SR
Product Name CAT6 RJ45 Shielded Plug for Round Solid 50 Micron
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9468 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 20.0 amps
View Details