SFCable.com Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| Black Knight CS Series. USB port is capable of heavy communication within net, especially in large-sized network with stability and security. | |
| Model Type KING CS SERIES. Model Name KIN-625CS. AC INPUT: AC Input Capacity on Battery 625VA. AC Input Voltage 120V +/- 25%. AC Input Frequency 50 or 60 Hz +/-10%... | |
| Model Type KING PRO. Model Name KIN-1000AP. AC Input: AC Input Capacity on Battery 1000VA. AC Input Voltage (+/-) 25% at line input. AC Input Frequency 50 or 60 Hz+/-10%... | |
| Model Type VANGUARD RM. Model Name VGD-1000RM. AC Input: AC Input Capacity on Battery 1500VA. AC Input Voltage 100V or 110V/120V/127V or 208V/220V/230V/240V. AC Input Frequency 50/60 Hz +/-0.5% | |
| Model Type VANGUARD RM. Model Name VGD-3000RM. AC Input: AC Input Capacity on Battery 3000VA. AC Input Voltage 100V or 110V/120V/127V or 208V/220V/230V/240V. AC Input Frequency 50/60 Hz +/-0.5% | |
| Most enterprises have resorted to the Internet to take care of business; however, once the Internet got disconnected due to problems of power, the enterprises may suffer enormous lose and... | |
| This fully digitized microprocessor controlled line interactive UPS support auto voltage regulation, cold starting, lightning and surge protection, tel/modem internet surge suppression and use software to schedule shutdown, record power... |