SFCable.com 6ft USB 2.0 to Centronics CN36 Printer Cable 90850

Description
The Sabrent SBT-UPPC USB to Printer Cable effectively turns your parallel printer into a USB printer! The 36M Centronics Connector from the Sabrent Converter will connect to the 36F Centronics Connector on your printer. Compatible with USB 1.1 and 2.0, this driverless solution makes connecting your printer easy. Send print jobs to parallel printers by USB port. Fully compliant with USB1.1/2.0 and IEEE 1284 specifications. Bi-directional date transfer over parallel port for high-speed printing up to 12Mbps date transfer rate. Low power consumption, no external power adapter needed. Supports most major brand's printers. Plug-and-Play for effortless installation.
Description
The Sabrent SBT-UPPC USB to Printer Cable effectively turns your parallel printer into a USB printer! The 36M Centronics Connector from the Sabrent Converter will connect to the 36F Centronics Connector on your printer. Compatible with USB 1.1 and 2.0, this driverless solution makes connecting your printer easy. Send print jobs to parallel printers by USB port. Fully compliant with USB1.1/2.0 and IEEE 1284 specifications. Bi-directional date transfer over parallel port for high-speed printing up to 12Mbps date transfer rate. Low power consumption, no external power adapter needed. Supports most major brand's printers. Plug-and-Play for effortless installation.

Suppliers

Company
Product
Description
Supplier Links
6ft USB 2.0 to Centronics CN36  Printer Cable - 90850 - SFCable.com
Hayward, CA, USA
6ft USB 2.0 to Centronics CN36 Printer Cable
90850
6ft USB 2.0 to Centronics CN36 Printer Cable 90850
The Sabrent SBT-UPPC USB to Printer Cable effectively turns your parallel printer into a USB printer! The 36M Centronics Connector from the Sabrent Converter will connect to the 36F Centronics Connector on your printer. Compatible with USB 1.1 and 2.0, this driverless solution makes connecting your printer easy. Send print jobs to parallel printers by USB port. Fully compliant with USB1.1/2.0 and IEEE 1284 specifications. Bi-directional date transfer over parallel port for high-speed printing up to 12Mbps date transfer rate. Low power consumption, no external power adapter needed. Supports most major brand's printers. Plug-and-Play for effortless installation.

The Sabrent SBT-UPPC USB to Printer Cable effectively turns your parallel printer into a USB printer! The 36M Centronics Connector from the Sabrent Converter will connect to the 36F Centronics Connector on your printer. Compatible with USB 1.1 and 2.0, this driverless solution makes connecting your printer easy. Send print jobs to parallel printers by USB port. Fully compliant with USB1.1/2.0 and IEEE 1284 specifications. Bi-directional date transfer over parallel port for high-speed printing up to 12Mbps date transfer rate. Low power consumption, no external power adapter needed. Supports most major brand's printers. Plug-and-Play for effortless installation.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 90850
Product Name 6ft USB 2.0 to Centronics CN36 Printer Cable
Connector Type Centronics Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details