SFCable.com Datasheets for FireWire® Cables
FireWire cables are used to connect devices that use FireWire, an interface standard developed by Apple Computer and adopted by the IEEE, for very fast digital data transfers. They are used to connect peripherals such as digital camcorders and set-top boxes to personal computers, especially Macintosh computers. FireWire cables permit hot swapping and the transmission of data, video and audio over a single cable at very high bit rates.
FireWire® Cables: Learn more
| Product Name | Notes |
|---|---|
| 9-pin to 4-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up... | |
| 9-pin to 6-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up... | |
| Connectors: 1 x IEEE1394 9-pin Male, 1 x IEEE1394 9-pin Male. For apple notebooks and other FireWire devices. FireWire 800 allows for speeds of up to 800 Mpbs. Maximizes conductivity. | |
| Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 4-pin to 4pin. Type: Firewire IEEE1394. Length:... | |
| Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 4pin. Type: Firewire IEEE1394. Length:... | |
| Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 6pin. Type: Firewire IEEE1394. Length:... |