SFCable.com Datasheets for Camera Lenses and Video Lenses
Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses.
Camera Lenses and Video Lenses: Learn more
| Product Name | Notes |
|---|---|
| 12.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens | |
| 16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens | |
| 16.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens | |
| 2.0mm 2 Megapixel Fixed Iris F2.0 2/3" Board Lens | |
| 2.0mm 2 Megapixel Fixed Iris F2.0 2/3" CS Mount Lens | |
| 2.3mm 2 Megapixel Fixed Iris F2.0 1/2" Board Lens | |
| 2.3mm 2 Megapixel Fixed Iris F2.0 1/2" CS Mount Lens | |
| 3.5mm ~ 8.0mm Vari-Focal Auto-Iris lens | |
| 3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens | |
| 4.2mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens | |
| 5.0mm ~ 100.0mm Vari-Focal Auto-Iris lens | |
| 6.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens | |
| 6.0mm ~ 60.0mm Vari-Focal Auto-Iris lens | |
| 8.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens |