SFCable.com Datasheets for Power over Ethernet (PoE) Splitters
Power over Ethernet (PoE) splitters receive a unified PoE signal (data and power), and then separate the data and power onto two different lines for non-PoE devices.
Power over Ethernet (PoE) Splitters: Learn more
| Product Name | Notes |
|---|---|
| The PoE Splitter TL-POE10R fully complies with IEEE 802.3af standard, and can work with all IEEE 802.3af PoE compliant PSE (Power Source Equipment) or PoE Supplier Adapter, such as TP-LINK's... | |
| The POE200 is designed to deliver power and data over a single Ethernet cable to an Ethernet enabled device up to 100m away. The PoE kit uses two devices, one,... | |
| The SF1008P 8-port 10/100M Desktop PoE Switch provides the seamless network connection. It integrates 100Mbps Fast Ethernet and 10Mbps Ethernet network capabilities. |