SFCable.com IDS Socket 10Pin (5X2) 2740-SF-01

Description
IDS Socket 10Pin (5X2)
Description
IDS Socket 10Pin (5X2)

Suppliers

Company
Product
Description
Supplier Links
IDS Socket 10Pin (5X2) - 2740-SF-01 - SFCable.com
Hayward, CA, USA
IDS Socket 10Pin (5X2)
2740-SF-01
IDS Socket 10Pin (5X2) 2740-SF-01
IDS Socket 10Pin (5X2)

IDS Socket 10Pin (5X2)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 2740-SF-01
Product Name IDS Socket 10Pin (5X2)
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details