SFCable.com 8 Way Audio Video (3RCA) Splitter 2903-SF-08

Description
Power: DC 9V 50/60Hz 5W (power supply included). Enclosure: Metal (8.75 x 3.25 x 1.5").
Description
Power: DC 9V 50/60Hz 5W (power supply included). Enclosure: Metal (8.75 x 3.25 x 1.5").

Suppliers

Company
Product
Description
Supplier Links
8 Way Audio Video (3RCA) Splitter - 2903-SF-08 - SFCable.com
Hayward, CA, USA
8 Way Audio Video (3RCA) Splitter
2903-SF-08
8 Way Audio Video (3RCA) Splitter 2903-SF-08
Power: DC 9V 50/60Hz 5W (power supply included). Enclosure: Metal (8.75 x 3.25 x 1.5").

Power: DC 9V 50/60Hz 5W (power supply included). Enclosure: Metal (8.75 x 3.25 x 1.5").

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 2903-SF-08
Product Name 8 Way Audio Video (3RCA) Splitter
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details