SFCable.com Display Port to HDMI Converter 1108-SF-07

Description
DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display for DisplayPort compatibility. Compliant with Displayport 1.1,supports 1.62Gbps and 2.7Gbps transfer rate. Supports full Displayprot connection. Compliant with HDMI 1.3,the max.transfer rate up to 2.25Gbps. Static electricity Resistance:Physical mode 8kV;Mechanical mode 400V;Charger mode 2k. Supports PC resolutions VGA,SVGA,XGA,SXGA and UXGA. Supports HDTV resolutions 480i,576i,480p,576p, 1080i,1080p. Compliant with Displayport 1.1,supports 1.62Gbps and 2.7Gbps transfer rate. Supports full Displayprot connection.
Description
DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display for DisplayPort compatibility. Compliant with Displayport 1.1,supports 1.62Gbps and 2.7Gbps transfer rate. Supports full Displayprot connection. Compliant with HDMI 1.3,the max.transfer rate up to 2.25Gbps. Static electricity Resistance:Physical mode 8kV;Mechanical mode 400V;Charger mode 2k. Supports PC resolutions VGA,SVGA,XGA,SXGA and UXGA. Supports HDTV resolutions 480i,576i,480p,576p, 1080i,1080p. Compliant with Displayport 1.1,supports 1.62Gbps and 2.7Gbps transfer rate. Supports full Displayprot connection.

Suppliers

Company
Product
Description
Supplier Links
Display Port to HDMI Converter - 1108-SF-07 - SFCable.com
Hayward, CA, USA
Display Port to HDMI Converter
1108-SF-07
Display Port to HDMI Converter 1108-SF-07
DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display for DisplayPort compatibility. Compliant with Displayport 1.1,supports 1.62Gbps and 2.7Gbps transfer rate. Supports full Displayprot connection. Compliant with HDMI 1.3,the max.transfer rate up to 2.25Gbps. Static electricity Resistance:Physical mode 8kV;Mechanical mode 400V;Charger mode 2k. Supports PC resolutions VGA,SVGA,XGA,SXGA and UXGA. Supports HDTV resolutions 480i,576i,480p,576p, 1080i,1080p. Compliant with Displayport 1.1,supports 1.62Gbps and 2.7Gbps transfer rate. Supports full Displayprot connection.

DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display for DisplayPort compatibility. Compliant with Displayport 1.1,supports 1.62Gbps and 2.7Gbps transfer rate. Supports full Displayprot connection. Compliant with HDMI 1.3,the max.transfer rate up to 2.25Gbps. Static electricity Resistance:Physical mode 8kV;Mechanical mode 400V;Charger mode 2k. Supports PC resolutions VGA,SVGA,XGA,SXGA and UXGA. Supports HDTV resolutions 480i,576i,480p,576p,1080i,1080p. Compliant with Displayport 1.1,supports 1.62Gbps and 2.7Gbps transfer rate. Supports full Displayprot connection.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 1108-SF-07
Product Name Display Port to HDMI Converter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-M-S-D12G4-C2-ET - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - 9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details