SFCable.com 1/4 inch Mono Metal Plug Gold Plated 2013-SF-29

Description
This is a high quality 1/4 inches (6.3mm) mono plug for use with bulk microphone or instrument cabling. It features a gold plated connector tip, a metal connector body, and a strain relief spring type jacket at the base of the connector body. 1/4 inch(6.3mm) Mono Metal Plug Gold Plated
Description
This is a high quality 1/4 inches (6.3mm) mono plug for use with bulk microphone or instrument cabling. It features a gold plated connector tip, a metal connector body, and a strain relief spring type jacket at the base of the connector body. 1/4 inch(6.3mm) Mono Metal Plug Gold Plated

Suppliers

Company
Product
Description
Supplier Links
1/4 inch Mono Metal Plug Gold Plated - 2013-SF-29 - SFCable.com
Hayward, CA, USA
1/4 inch Mono Metal Plug Gold Plated
2013-SF-29
1/4 inch Mono Metal Plug Gold Plated 2013-SF-29
This is a high quality 1/4 inches (6.3mm) mono plug for use with bulk microphone or instrument cabling. It features a gold plated connector tip, a metal connector body, and a strain relief spring type jacket at the base of the connector body. 1/4 inch(6.3mm) Mono Metal Plug Gold Plated

This is a high quality 1/4 inches (6.3mm) mono plug for use with bulk microphone or instrument cabling. It features a gold plated connector tip, a metal connector body, and a strain relief spring type jacket at the base of the connector body. 1/4 inch(6.3mm) Mono Metal Plug Gold Plated

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 2013-SF-29
Product Name 1/4 inch Mono Metal Plug Gold Plated
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details