SFCable.com Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| 6C and 8C Ratchet Type Crimp Tool for RJ45 Modular Plug. RJ11(6P4C), RJ12(6P6C), RJ45(8P8C) all in one crimpintg tool. For both telephone and network wiring. You can cut, strip, and... | |
| 8P8C(RJ45), 6P6C(RJ12), 6P4C(RJ11), 6P2C all in one crimpintg tool. For both telephone and network wiring. You can cut, strip, and crimp with this one tool. | |
| Compression Connector Crimping Tool: RG59, RG6, RG11. Connectortype: BNC,RCA,F | |
| Crimping Tool for RJ45. This device is used to crimp RJ45 ethernet connectors onto cables. | |
| For cuts, strips and crimps 2 type of plugs in 1. This medium duty crimp tool can be used for terminating a RJ45 plug with a stranded 4-pair unshielded twisted... | |
| For stripping RG Cable : RG-58/59/62/6/6QS/3C /4C/5C. Manufacturer No: HT-332. Stripping Length: This stripper can strip cable in four lengths 4,6,8 and 12mm/ The stripping length is preset to 6mm. | |
| Instructions: Squeeze handles and open the lock. Cut the modular cable to the desired length. Make certain that the end are cut squarely, not diagonally. Insert cable between stripper blades. | |
| RG59/6 Ratchet Crimping Tool. RG58 / 59 / 62 / 6 / Belden 8279. 8.1mm (0.319"), 6.5mm (0.256"), 5.41mm (0.213"), 1.72mm (0.068") | |
| Terminals and Specification: Computer pins and socket, D-Sub 26-28 AWG wire. Butt-insulated connectors 22-26 AWG wire. Telephone spade ligs 22-26 AWG wire. Non-insulated connectors 20-22 AWG wire. Non-insulated connectors 14-18... |