SFCable.com Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| 16 Ports 10/100Base Fast Ethernet Web-Smart PoE Ethernet Switches is designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE... | |
| 4-Port USB Auto Share Switch. Allows four PCs to share one USB device. USB Auto Share Switch allows multiple PCs to share one USB devices. This provides you a great... | |
| 8 Ports 10/100Base Fast Ethernet Web-Smart PoE Ethernet Switches is designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE... | |
| Designed for workgroups and departments, SG5428 from TP-Link provides wire-speed performance and full set of layer 2 management features. It delivers maximum throughput where you need it ¡X to high-performance... | |
| LKS-SH5P is a 5-port 10/100Mbps Ethernet Mini Switch. It is the perfect choice for Home and Small Office. Connect up to 5 PC's with network speed at 10Mbps or 100Mbps. | |
| LKS-SH8P is a 8-port 10/100Mbps Ethernet Mini Switch. It is the perfect choice for Home and Small Office. Connect up to 8 PC's with network speed at 10Mbps or 100Mbps. | |
| The 16-port 10/100Mbps Ethernet Switch is designed for SOHO (Small Office/Home Office) or workgroup users. The rack-mount size metal case design combined with a safety certified internal power supply make... | |
| The 16-port 10/100Mbps Fast Ethernet Switch provides 16 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is... | |
| The 16-Port Fast Ethernet Switch SF1016 is designed to meet the needs of the most demanding workgroup and departmental connectivity requirements. A reliable, easy-to-use switch without the complexity of management,... | |
| The 24-port 10/100Mbps Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is... | |
| The 5-port 10/100Mbps Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is... | |
| The 8-port 10/100Mbps Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is... | |
| The 8-port Gigabit Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. Increase the speed of your network server... | |
| The Cable/DSL Router for SOHO w/8-Port Switch, TP-Link is especially designed for SOHO (Small Office/Home Office) to access the Internet. It features strong functions, high performance, and easy configuration router. | |
| The Gigabit Switch provides 24 10/100M Auto-Negotiation RJ45 ports and 2 10/100/1000M Auto-Negotiation RJ45 ports, all RJ45 ports SupportAuto-MDI/MDIX function. TL-SL1226 Gigabit Switch provides a cost-effective, high performance, non-disruptive, smooth... | |
| The Linkskey LKS-SG5P is a 5-port 10/100/1000 Mbps Gigabit Ethernet Switch. It is the perfect choice for Home and Small Office. Connect up to 5 PC's with network speed at... | |
| The Linkskey LKS-SG8P is a 8-port 10/100/1000 Mbps Gigabit Ethernet Switch. It is the perfect choice for Home and Small Office. Connect up to 8 PC's with network speed at... | |
| The Linkskey LKS-SR16 10Base-T/100Base-TX switch is a high-performance Fast Ethernet switch and designed for the network core.The Linkskey LKS-SR16 provides 16 10/100 ports that can significantly improve the performance of... | |
| The Linkskey LKS-SR24 10Base-T/100Base-TX switch is a high-performance Fast Ethernet switch and designed for the network core.The Linkskey LKS-SR24 provides 24 10/100 ports that can significantly improve the performance of... | |
| The SF1024D Fast Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. All 24 ports support auto MDI/MDIX, no... | |
| The SG1005D 5-port Gigabit Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. Increase the speed of your network... | |
| The SG1016D 16-Port Gigabit switch provides an easy way to make the transition to Gigabit Ethernet. All 16 ports support auto MDI/MDIX, no need to worry about the cable type,... | |
| The SG1024 is specially designed for Ethernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput in full duplex mode. It... | |
| The TL-SF1048 Ethernet Switch provides 48 10/100M Auto-Negotiation RJ45 ports. All RJ45 ports support the Auto-MDI/MDIX function. Every port can works as uplink port or common port. TL-SF1048 Ethernet Switch... | |
| The TL-SG1048 is specially designed for thernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput in full duplex mode. It... | |
| This 16 Port Unmanaged Gigabit Switch, SG1016 is specially designed for Ethernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput... | |
| USB 2.0 Printer Auto Sharing Switch enables two PCs and/ or Macs to easily share one USB device such as a printer, scanner, or hard drive. No more plugging and... | |
| Very handy manual switch to share USB printer or any USB peripheral with 4 PC or Mac. Switch the printer with just a push of button. You can also use... |