SFCable.com Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| 40x40mm Fan Guard Grill | |
| 40x40x20mm Fan Ball 3Pin DC12V | |
| 50x50mm Fan Guard Grill | |
| 60x60mm Fan Guard Grill | |
| 80x80mm Fan Guard Grill | |
| 90x90mm Fan Guard Grill | |
| Ball bearing fan. Dimension: 120x120x25mm. 4 pin pass through connector. Wire length : 16 inch | |
| Cooling Fan Dual Bearing 3Pin. Dimension: 90x90x25mm. 2600RPM. 3 pin pass through connector. | |
| Fan Ball 3Pin DC12V. Dimension: 40x40x10mm | |
| Fan Ball 3Pin. Dimension:60X60X10mm . DC12V 3 pin connector. Wire length : 7 inch | |
| Mounting Screw for Case Cooling Fan. 4pcs per bag | |
| Reduce heat buildup in your computer case! This Adaptec ACC-9100 Cooling Fan is a PCI slot mounted case fan that expels damaging hot air from inside the case and improves... |