Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SFCABLE.COM
68TA-X-33 -- RJ12 1F/2F T ADAPTER, REVERSE(PIN1-PIN6)
SFCable.com
RJ12 1F/2F T adapter, Reverse(Pin1-Pin6)
68TA-X-33
Description
RJ12 1Jack/2Jack T adapter Reverse(Pin1-Pin6)
SFCable.com
Done
Description
RJ12 1Jack/2Jack T adapter Reverse(Pin1-Pin6)
Suppliers
Company
Product
Description
Supplier Links
SFCable.com
Hayward, CA, USA
RJ12 1F/2F T adapter, Reverse(Pin1-Pin6)
68TA-X-33
RJ12 1F/2F T adapter, Reverse(Pin1-Pin6)
68TA-X-33
RJ12 1Jack/2Jack T adapter Reverse(Pin1-Pin6)
RJ12 1Jack/2Jack T adapter Reverse(Pin1-Pin6)
Supplier's Site
Technical Specifications
SFCable.com
Product Category
Electrical Connectors
Product Number
68TA-X-33
Product Name
RJ12 1F/2F T adapter, Reverse(Pin1-Pin6)
Connector Type
Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data
Similar Products
Daitron Co., Ltd.
HMSB Series - Hermetic Connector
Specs
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
SCHURTER Inc
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
909.0021
Specs
Termination
Quick Connect
Mounting
Snap-In
Voltage Rating
250 volts
View Details
2
suppliers
Anderson Power Products
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm
114555P3
Specs
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
Advantech
12.1" Panel Pc With Intel Atom N270 1.6 Ghz W/ Gbe * 2, 12 Advantech
PPC-L128T-R81-XE
View Details