SFCable.com Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 2 piece design installs in less than 5 minutes. Supports over 250 lbs. Adjusts to ANY width 19" EIA, 24" Telecom, whatever spacing you need. | |
| 24" Extension Pole for SS10C Mini PTZ Camera | |
| 24" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you... | |
| 4" Dome Camera Pole Type Ceiling Mount Bracket | |
| 4" Dome Camera Pole Type Wall Mount Bracket | |
| 4" Dome Camera Wall Mount Bracket | |
| 48" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded. | |
| 48" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you... | |
| 5" Dome Camera Pole Type Ceiling Mount Bracket | |
| 5" Dome Camera Pole Type Wall Mount Bracket | |
| 6" Wall Mount Bracket for SSD4 & SHD4 Dome Camera. Color option: Black or White. | |
| 72" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded. | |
| 72" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you... | |
| 96" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded. | |
| 96" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you... | |
| Ceiling J/L Mount Bracket | |
| Ceiling Mount Bracket for HUB-TS & HUB-TSHB only | |
| Ceiling Mount Bracket SEM18HB, SEM26HB and SEMW36HB PTZ Camera. | |
| Ceiling Mount Bracket SEM18S, SEM26S and SEMW18S PTZ Camera. | |
| Corner Mount Adaptor for HUB Serial | |
| Extension pipe Adaptor for Extension Pipe MB-VC-E39 or MB-VC-E20 | |
| Extension Pipe for MB-VCS, 100 cm Long 39". | |
| Extension Pipe for MB-VCS, 50 cm Long 20" | |
| Hi-Security Die-Cast Front to Back Open Camera Housing with Sunshield and Cable Managed Bracket. IP67 with built-in 24VAC Heater and Blower. Housing & Bracket - Front Opening. Manufacturer Product Code... | |
| Hi-Security Die-Cast Front to Back Open Camera Housing with Sunshield and Cable Managed Bracket. IP67 | |
| Housing and Bracket - Side Opening. Manufacturer Product Code : HUB-TSHB. Constructed from die-cast aluminum alloy and is powder coated with stove finish. Fully-Cable Managed Bracket. Uses professional rust-proof stainless... | |
| Indoor In-Ceiling mount for SEM18S, SEM26S and SEMW18S PTZ Camera. | |
| Introducing the 2U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically... | |
| Introducing the 3U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically... | |
| Introducing the 4U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically... | |
| Out Door Camera Housing Ceiling Mount White. Dimensions: 15" (L) x 4.5" (W) x 4" (H). | |
| Outdoor Aluminum beige Side Open Cable management housing flip open type With cable management Bracket | |
| Outdoor Aluminum beige Side Open Cable management housing flip open type with Heater & Blower 24VAC. Beige | |
| Outdoor Aluminum beige Side Open Cable management housing flip open type with Heater & Blower 24VAC. With cable management Bracket | |
| Outdoor Aluminum beige Side Open Cable management housing flip open type | |
| Outdoor beige Heater andamp; blower 24VAC housing with Cable management bracket. 1 Year Manufacture Warranty. | |
| Outdoor beige housing flip open type (Housing only) | |
| Outdoor beige housing flip open type mini size (Housing only) | |
| Outdoor beige housing flip open type with Bracket (B605) | |
| Outdoor beige housing with Cable management bracket | |
| Outdoor Camera Housing Cable Management | |
| Outdoor Camera Housing Flip Type w/Hearter & Fan. Demensions: 14 3/4"(L) x 5 1/2"(W) x 4 1/2"(H). White color. Heater: AC24V / 0.7A / 17W. Blower: AC24V / 0.14A /... | |
| Outdoor Camera Housing Flip Type White Dimension: 373 X 140 X 115 mm | |
| Outdoor Camera Housing w/Hearter&Fan Cable Management | |
| Outdoor Housing Bracket w/Cable Management | |
| Outdoor housing bracket. Dimensions: 293(L) x 99(H) x 86(W)mm. | |
| PanaVise Camera Mount, Drop Ceiling/Surface Mount. Precise camera aiming: 210 deg Tilt, 360deg turn, 360deg rotation. Hi-quality, aircraft grade components. Drop ceiling or solid surface mounting. Knob or set-screw adjusting... | |
| Perfect for almost any wiring room. With its generous 20 inch deep chassis, this rack is perfect for CAT5, Fiber, Voice, or almost any cabling need. Snap-in rails make adjustments... | |
| Pole Mount Adaptor for HUB Serial | |
| Pole Mount Bracket | |
| Poly Carbonate Outdoor Heater & Blower 24VAC Side Open Housing with Cable management bracket | |
| Poly Carbonate Outdoor Side Open Cable management Housing, with Heater & Blower 24VAC. Beige. | |
| Poly Carbonate Outdoor Side Open Housing with Cable management bracket | |
| Real raid/server level mobile rack Plastics. IDE, ATA66, ATA100, SCSI, wide SCSI, U2W, U3W/LVD, SCA2. Auto handle actuated andauto plug-in. Super cooling - 2 f ron t fan andsensor(option 3rd... | |
| Roof Mount Swan neck bracket for SEM18HB, SEM26HB and SEMW36HB PTZ Camera | |
| Specially designed for the small business, home office or IT professional who wants better than just "good enough". | |
| The 12U Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment on to any wall. Mounting in just minutes, our fixed wall racks have a... | |
| The 12U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This unique mounting system makes... | |
| The 15U Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment on to any wall. Mounting in just minutes, our fixed wall racks have a... | |
| The 15U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2... | |
| The 18U Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment on to any wall. Mounting in just minutes, our fixed wall racks have a... | |
| The 18U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2... | |
| The 22U Swing Out Wall Mount Cabinet are perfect for people who need access to the back of their rackmount equipment on a regular basis. This cabinet comes with 2... | |
| The 27U Server Rack is an entry-level cabinet. These full size server racks come with a glass door and a vented rear door. Each rack comes with 2 sets vertical... | |
| The 42U Server Rack is an entry-level cabinet. These full size server racks come with a glass door and a vented rear door. Each rack comes with 2 sets vertical... | |
| The 6U Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment on to any wall. Mounting in just minutes, our fixed wall racks have a... | |
| The 9U Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment on to any wall. Mounting in just minutes, our fixed wall racks have a... | |
| The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel... | |
| The Kendall Howard Performance Series of LAN Station Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout... | |
| The LINIER Series Full Size Rack is an entry-level cabinet. These full size server racks come with a glass door and a vented rear door. Each rack comes with 2... | |
| These racks are excellent for wire cabinets, telephonic devices, and general network components. | |
| This 22U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the... | |
| This 27U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the... | |
| This 37U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the... | |
| This 42U Server Rack is designed to provide maximum ventilation, having two fully vented doors. The front door has a sleek convex shape to make it look sharp while the... | |
| This innovative rack allows you mount sever and other equipment on the wall and access everything from the side. In the past mounting servers and power equipment on the wall... | |
| This unique mounting system makes installation a breeze. Not only will this cabinet swing out 90 degrees from the wall but it offers removable and lockable side panels allowing you... | |
| Vandal Dome Housing Bracket w/Pipe Plate | |
| With these new boxes you can install low voltage cables behind your flat panel TV, your amplifier or other audio/video devices, flush to the wall surface. Use Recessed Media Box... |