SFCable.com CAT6A Keystone Jack Blue 1017-SF-20

Description
Cat.6A RJ-45 keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. It is engineered to provide superior performance and reliability, supporting up to 10 Gigabit Ethernet applications. The advanced printed circuit board design is tuned to provide optimum signal quality with maximum headroom, allowing it to exceed TIA/EIA Category 6A performance standards.CAT 6A 10G rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth. PCB technology provides maximum performance and superior signal quality. Terminate with 110 punch down tool 4 x 4 termination layout Includes an integrated TIA-568A/B color wiring diagram Backwards compatible to all lower rated category components. Compatible with all wallplates, surface mount boxes, and blank patch panels Works with all Bestlink Netware Ethernet patch cables.
Description
Cat.6A RJ-45 keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. It is engineered to provide superior performance and reliability, supporting up to 10 Gigabit Ethernet applications. The advanced printed circuit board design is tuned to provide optimum signal quality with maximum headroom, allowing it to exceed TIA/EIA Category 6A performance standards.CAT 6A 10G rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth. PCB technology provides maximum performance and superior signal quality. Terminate with 110 punch down tool 4 x 4 termination layout Includes an integrated TIA-568A/B color wiring diagram Backwards compatible to all lower rated category components. Compatible with all wallplates, surface mount boxes, and blank patch panels Works with all Bestlink Netware Ethernet patch cables.

Suppliers

Company
Product
Description
Supplier Links
CAT6A Keystone Jack Blue - 1017-SF-20 - SFCable.com
Hayward, CA, USA
CAT6A Keystone Jack Blue
1017-SF-20
CAT6A Keystone Jack Blue 1017-SF-20
Cat.6A RJ-45 keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. It is engineered to provide superior performance and reliability, supporting up to 10 Gigabit Ethernet applications. The advanced printed circuit board design is tuned to provide optimum signal quality with maximum headroom, allowing it to exceed TIA/EIA Category 6A performance standards.CAT 6A 10G rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth. PCB technology provides maximum performance and superior signal quality. Terminate with 110 punch down tool 4 x 4 termination layout Includes an integrated TIA-568A/B color wiring diagram Backwards compatible to all lower rated category components. Compatible with all wallplates, surface mount boxes, and blank patch panels Works with all Bestlink Netware Ethernet patch cables.

Cat.6A RJ-45 keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. It is engineered to provide superior performance and reliability, supporting up to 10 Gigabit Ethernet applications. The advanced printed circuit board design is tuned to provide optimum signal quality with maximum headroom, allowing it to exceed TIA/EIA Category 6A performance standards.CAT 6A 10G rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth. PCB technology provides maximum performance and superior signal quality. Terminate with 110 punch down tool 4 x 4 termination layout Includes an integrated TIA-568A/B color wiring diagram Backwards compatible to all lower rated category components. Compatible with all wallplates, surface mount boxes, and blank patch panels Works with all Bestlink Netware Ethernet patch cables.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 1017-SF-20
Product Name CAT6A Keystone Jack Blue
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details