SFCable.com Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| 10ft Panel Mount HDMI Cable with Hi-Speed Ethernet v1.4 | |
| 1ft Panel Mount HDMI Cable with Hi-Speed Ethernet v1.4 | |
| 3ft High Speed HDMI with Ethernet. Gold plated plugs. Plug protection caps. RoHS compliant. | |
| 3ft Panel Mount HDMI Cable with Hi-Speed Ethernet v1.4 | |
| 6ft Panel Mount HDMI Cable with Hi-Speed Ethernet v1.4 | |
| Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables... | |
| HDMI male to male cable connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or... | |
| This thin HDMI cable is only 0.15" (3.8mm) in diameter. Almost 50% thinner than our regular HDMI cable (7.3mm). It is fully compliant with Highspeed HDMI with Ethernet, and deklivers... | |
| This USB extender allows you to conquer the 5 Meter USB length limitation, Connect your USB peripherals and important equipments without regard for proximity. The USB Extender uses Cat5, Cat5e,... | |
| USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging... |