Ideal for allowing a keyboard with the MiniDIN6 keyboard connector to be plugged into a computer with a big Din5 connector. Connectors: 1 x PS/2 (MiniDin6) Female to 1 x AT (Din5) Male. Type: Keyboard Adapter cable. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. 28 AWG. Length: 6 Inches (0.5ft)
| SFCable.com | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 30D5-2B |
| Product Name | 6" PS/2 (MiniDin6) Female to AT (Din5) Male Keyboard Cable Adapter |
| Gender | Male / Plug; Female / Jack |