SFCable.com Datasheets for Audio and Video Connectors
Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.
Audio and Video Connectors: Learn more
| Product Name | Notes |
|---|---|
| "Y" Adaptor converts a single RCA plug (Male) into a dual jack (Female).Connectors: 1 x RCA Male Audio/Video to 2 x RCA Female Audio/Video Nickel Plated. | |
| 1 Port HDMI Wallplate w/4" Pigtail Coupler. HDMI v1.3b. Mounting hardware included. | |
| 1Port HDMI 90 degree / RCA 3x (RGB) | |
| 2-Way VGA Splitter 450MHz Max 2048x1536 Resolution. This product is a signal booster and duplicator which can take video input from a single source, broadcast and display it on two... | |
| 4-Way VGA Splitter 450MHz Max 2048x1536 Resolution. Takes PC video signal and displays it on 4 VGA monitors. This product is a signal booster and duplicator which can take video... | |
| 8" HDMI A Male to VGA Female Adapter Cable | |
| 8-Way VGA Splitter 450MHz Max 2048x1536 Resolution. Takes PC video signal and displays it on 8 VGA monitors. This product is a signal booster and duplicator which can take video... | |
| Audio/Video Adapter. Connectors: 1/4 inches Mono Male (Plug) to RCA Female (Jack). Black molded plastic construction. Nickel-plated contacts | |
| Audio/Video Adapter. Connectors: 1/4" Stereo Jack (Female) to 3.5mm Stereo Plug (Male). Black molded plastic construction. Nickel-plated contacts | |
| Audio/Video Adapter. Connectors: 3.5mm Mono Jack (Female) to 1/4" Mono Plug (Male). Black molded plastic construction. Nickel-plated contacts. | |
| Audio/Video Adapter. Connectors: 3.5mm Mono Male (Plug) to RCA Mono Female (Jack). Black molded plastic construction. Gold-plated contacts | |
| Audio/Video Adapter. Connectors: 3.5mm Stereo Jack (Female) to 1/4 inch Stereo Plug (Male). Black molded plastic construction. Nickel-plated contacts. | |
| Audio/Video Adapter. Connectors: 3.5mm Stereo Jack (Female) to 3.5mm Mono Plug (Male). Black molded plastic construction. Nickel-plated contacts. | |
| Audio/Video Adapter. Connectors: RCA Plug (Male) to RCA Plug (Male). Black molded plastic construction. Nickel-plated contacts | |
| Audio/Video Adapter. Connectors: S-Video (4-Pin Mini DIN) Female to S-Video (4-Pin Mini DIN) Female. Black molded plastic construction. Gold-plated contacts | |
| Audio/Video Adapter. Connectors:1/4" Mono Jack (Female) to 3.5mm Mono Plug (Male). Black molded plastic construction. Nickel-plated contacts. | |
| Connect any standard analog monitor, projector, or LCD that uses a VGA connector with the Mini DisplayPort to VGA Adapter. | |
| Connectors: 1 x DVI-D Female x 1 x HDMI Male. Type: Molded Adapter Gold Plated. Convert a DVI Male to HDMI Male. 28 AWG and Fully molded and protect against... | |
| Connectors: 1 x DVI-D Male to 1 x DVI-D Male. Type Adapter for digital signal. | |
| Connectors: HDMI Female to DVI-D (24+1) Male. Type: Molded Adapter Gold Plated. Convert a HDMI Male to DVI Male. 28 AWG and Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: HDMI Female to Female. Type 360 Swivel. | |
| Connectors: HDMI Female to Mini HDMI Male. Type Adapter. | |
| Connectors: HDMI Male to Female. Type 270 Degree Vertical Flat. | |
| Connectors: HDMI Male to Female. Type 270 Degree. | |
| Connectors: HDMI Male to Female. Type 360 Swivel | |
| Connectors: HDMI Male to Female. Type 90 Degree Vertical Flat. | |
| Connectors: HDMI Male to Female. Type 90 Degree. | |
| Connectors: HDMI Male to HDMI Female Right Angle. Type Port Saver Adapter. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i,... | |
| Connectors: HDMI Male to HDMI Female. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i, 1080p. Standard 19pin connection. Gold plated... | |
| Connectors: HDMI Male to HDMI Male. Type Adapter. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i, 1080p. Standard 19pin connection. | |
| Connectors: HDMI Male to Mini HDMI Female. Type Adapter. | |
| Connectors: RCA Male Dual Shield RG6. Great for home theatre applications when using composite video. Nickel plated design. Works with Dual Shield RG-6. | |
| Connectors: S-Video (VHS) Female (Jack) to RCA Female (Jack). Black molded plastic construction. Gold-plated contacts | |
| Connectors: S-Video (VHS) Female to RCA Male. Black molded plastic construction. Gold-plated contacts | |
| Connectors: S-Video (VHS) Male to RCA Female (Jack). Black molded plastic construction. Gold-plated contacts | |
| Connectors: S-Video (VHS) Male to RCA Male. Black molded plastic construction. Gold-plated contacts | |
| Converts any HDTV HDMI connection into DVI or converts any DVI cable into HDMI. This unique adaptor have a DVI connectors that swivel on either left or right providing angled... | |
| Converts any projectors with M1 port into DVI-D video port. Works with Ask Proxima and Infocus projectors plus select Dell, Hitachi, Toshiba and Viewsonic projectors that uses M1 video port. | |
| Converts any projectors with M1 port into HDMI video port. Works with Ask Proxima and Infocus projectors plus select Dell, Hitachi, Toshiba and Viewsonic projectors that uses M1 video port. | |
| Digital Visual Interface (DVI) is the standard interface for high-performance connection between PCs and flat panel displays, CRT displays, projectors, and HDTV. This analog video adapter is fully compliant with... | |
| DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display for... | |
| DVI Female to DVI Female Adapter | |
| DVI Female to HDMI Male Adapter Gold Plate | |
| DVI Male to HDMI Female Adapter Gold Plate | |
| Eliminate the need for a traditional sound card with this USB to Audio adapter. Real USB plug & play to upgrade any on-board soundcard to 5.1 Digital Surround Sound without... | |
| Extended the length of any component video cable with this Dual RCA female to female coupler. Connectors: 2 x 2 RCA female plugs. Nickel Plated | |
| Extended the length of any component video cable with this RCA female to female coupler. Connectors: 2 RCA female plugs. Gold Plated | |
| Extended the length of any component video cable with this RCA female to female coupler. Connectors: 2 RCA female plugs. Nickel Plated | |
| Extended the length of any component video cable with this Triple RCA female to female coupler. Connectors: 3 x 2 RCA female plugs. Nickel Plated | |
| HDMI coupler keystone jack is designed to work with any standard keystone wallplate. You do not need to install independent wallplate just for HDMI. Simply snap in to stardard walllate... | |
| HDMI Female to Female Adapter. Gold Plate | |
| HDMI Female to Female L type Adapter. Gold Plate | |
| HDMI Female to Micro HDMI Male Adapter | |
| HDMI Female/Female Coupler. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i, 1080p. Standard 19pin connection. Gold plated connectors. | |
| HDMI Male to Female Adapter | |
| HDMI Male to Female L type Adapter. Gold Plate | |
| Ideal for connecting two DVI-D cables together. Connectors: 1 x DVI-D Female to 1 x DVI-D Female. Type Coupler Adapter for digital signal. | |
| Linkskey C-DID-01 is an accessory cable adapter for Linkskey DVI kvm switches. Use Linkskey C-DID-01 to connect the PC DVI-D port with compatible Linkskey DVI kvm switches. DVI-I Female to... | |
| Linkskey C-DVA-01 is an accessory cable adapter for Linkskey DVI kvm switches. Use Linkskey C-DVA-01 to connect the PC VGA port with compatible Linkskey DVI kvm switches. DVI-I Female to... | |
| Our 2-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR for connection to 2 TVs/VCRs. | |
| Our 3-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR. | |
| Our 4-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR. | |
| Our 7-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR. | |
| Our 8-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR. | |
| Our DVI-D M/F Port Saver Adapter design to protect the wear and tear of DVI-D ports. Connectors: 1 x DVI-D Male to 1 x DVI-D Female. Type Port Saver Adapter. | |
| Our DVI-D splitter allows you to clone the same video signal to two displays. Supports all standardized DVI-D resolutions. Connectors: 1 x DVI-D Male 2 x DVI-D Female | |
| Our RG59 F-Type Crimp-on Connector is suitable for today's high-speed coaxial broadband video, data and telephone applications. RG59 F-Type Crimp-on Connector w/Attached Crimp Ring One-piece construction for easy installation Nickel... | |
| Our RG59 F-Type Crimp-on Connector is suitable for today's high-speed coaxial broadband video, data and telephone applications. RG59 F-Type Crimp-on Connector w/Attached Crimp Ring. One-piece construction for easy installation. Nickel... | |
| Our RG59 F-Type Crimp-on Connector is suitable for today's high-speed coaxial broadband video, data and telephone applications. RG59 F-Type Crimp-on Connector. One-piece construction for easy installation. Gold-plated. | |
| Our XLR plugs is used mostly in audio and video cabling applications. Mainly used for replacing connectors on a cable or making a custom cable. Connectors: XLR Microphone Female | |
| Our XLR plugs is used mostly in audio and video cabling applications. Mainly used for replacing connectors on a cable or making a custom cable. Connectors: XLR Microphone Male | |
| Protect your HD15 Video port with our port saver! This quality port saver will easily protect your port from damage caused by the connecting and disconnecting of monitor cables.Connectors: 1... | |
| RCA Blue F/F Keystone Module Plate . Color options: ivory, white | |
| RCA Green F/F Keystone Module Plate. Color options: ivory, white | |
| RCA Red F/F Keystone Module. Color options: ivory, white | |
| RCA White F/F Keystone Module. Color options: ivory, white | |
| RCA Yellow F/F Keystone Module. Color options: ivory, white | |
| Save money and hassle of having to buy a new cable for each new application. This DB-25 Female/ Female gender changer converts a male cable or port into female. It... | |
| Save money and hassle of having to buy a new cable for each new application. This DB-25 Male/ Male gender changer converts a female cable or port in to male. | |
| Save money and hassle of having to buy a new cable for each new application. This DB-37 Male/ Male gender changer converts a female cable or port into male. It... | |
| Save money and hassle of having to buy a new cable for each new application.This DB-37 Female/ female gender changer converts a male cable or port into female. It allows... | |
| SF Cable RG6 F-Type Crimp-on Connector is great for coaxial broadband video, data and telephone applications. RG6 F-Type Twist-on Connector. One-piece construction for easy installation. Nickel-plated. | |
| Swivel adapter is ideal for locations that are a tighter fit, and need for cable to immediately point to up/down or any angle. It provides you 360 degree flexibleness of... | |
| The DB-style Gender Changer will quickly & easily convert the gender of any parallel, serial, game/midi or video port. They can be used to splice together two existing cables. Connectors:... | |
| The DisplayPort to DVI adapter lets you connect a DVI-D (24+1) and DVI-I (24+5) display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to... | |
| The DisplayPort to HDMI adapter enable you to connect any HDMI interface embedded device (HD TV, Monitor, Projector...) with a DisplayPort interface (Desktop, Laptop). Compliance with DisplayPort Specification V1.1a at... | |
| The DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display... | |
| The DisplayPort VGA adapter enable you to connect any VGA interface embedded device (Monitor, Projector...) with a DisplayPort interface (Desktop, Laptop). | |
| The HDMI wallplate allows you terminate HDMI connector for in-wall connections. It has a 90degree feed-thru internal connector orientation that provides vertical (upward or downward) cable drop or connection to... | |
| These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port Male to HDMI female. The gold plated interface ensures the... | |
| These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port to DVI female.The gold plated interface ensures the highest performance. | |
| This analog video adapter is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-A analog configuration adapts an existing VGA cable for use with... | |
| This audio adapter lets you plug a stereo headphones or earbuds into your home stereo. Connectors: 1/4 inches (6.3mm) mono (jack) connector to RCA mono (plug) adapter. Black molded plastic... | |
| This audio adapter lets you plug a stereo headphones or earbuds into your home stereo. Connectors: 3.5mm Mono Jack (Female) to RCA Plug (Male). Black molded plastic construction. Nickel-plated contacts... | |
| This USB Display Adapter enables you to onnect one more monitor, LCD or projector to a computer with a USB 2.0 port. For desktop users adding an extra monitor via... | |
| Use the Mini Display port to DVI Adapter to connect an digital monitor with DVI input. | |
| Use the Mini Display port to HDMI Adapter to connect an digital monitor, such as large screen LCD Display, or overhead projector with HDMI input. Compatible only with MacBook, MacBook... | |
| Use this adapter to change your VGA cable to have a DVI end. Connectors: 1 x DVI-I Dual-Link Male (24+5) 1 x HD15 Female Adapter. |