Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
2000
2500
2950
3000
3050
3100
3150
3200
3210
3220
3230
3240
3250
3260
3264
3265
3266
3267
3268
3269
3270
3271
3272
3273
3274
3275
3276
3280
3290
3300
3310
3320
3330
3350
3400
3450
3500
3550
3600
4000
4500
5000
5409
| Product Name | Notes |
|---|---|
| .100 Closed Entry Low Prof Skt Strip | |
| .100 High-Temp Single Row Screw Machine | |
| AC 4C 4#16S SKT RECP BOX | |
| Adaptors | |
| CARD EDGE 2.54*5.08 16P STR SG RoHS 250p | |
| CARD EDGE 2.54*5.08 24P STR SG RoHS 200p | |
| CARD EDGE 2.54*5.08 56P STR SG RoHS | |
| CARD EDGE 2.54*5.08MM 8P RA SG RoHS | |
| CARD EDGE 3.96*3.96 20P STR GOLD EARS BU | |
| CF MALE 50P UPPER BOARD SCW HOLE H=6.3MM | |
| Circular Push Pull Connector | |
| Circular Push Pull Connectors | |
| CONNECTOR, CARD EDGE CONNECTOR | |
| Connector | |
| Connectors | |
| CONTACT | |
| CoolEdge 0.8mm,4P,140S | |
| CoolEdge 0.8mm,4P,160S | |
| CoolEdge 0.8mm,4P,180S | |
| CoolEdge 0.8mm,4P,200S | |
| CoolEdge 0.8mm,6P,100S | |
| CoolEdge 0.8mm,6P,120S | |
| CoolEdge 0.8mm,6P,140S | |
| CoolEdge 0.8mm,6P,160S | |
| CoolEdge 0.8mm,6P,170S | |
| CoolEdge 0.8mm,6P,20S | |
| CoolEdge 0.8mm,6P,40S | |
| CoolEdge 0.8mm,6P,60S | |
| CoolEdge 0.8mm,6P,80S | |
| CoolEdge 1 mm,164S, 32Gb/s | |
| CoolEdge 1 mm,164S,16Gb/s | |
| CoolEdge 1 mm,98S | |
| Data Bus Components | |
| Devices Miscellaneous | |
| ER 4C 4#16S PIN RECP BOX | |
| ER 6C 6#16S PIN RECP BOX | |
| Pre-Fab Components | |
| RF Connector | |
| solder sleeve | |
| Solder Sleeves |
| << Prev | Next >> |