Amphenol Corporation Cool Edge PCIe 1.00mm CEE016400140301

Description
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 164 signal pins,Surface Mount,Vertical,Short Tail,32G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016400140301
Request a Quote Datasheet
Description
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 164 signal pins,Surface Mount,Vertical,Short Tail,32G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016400140301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge PCIe 1.00mm - CEE016400140301 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge PCIe 1.00mm
CEE016400140301
Cool Edge PCIe 1.00mm CEE016400140301
Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 164 signal pins,Surface Mount,Vertical,Short Tail,32G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016400140301

Cool Edge PCIe 1.00mm, PCIe Cool Edge 1.0mm,storage and server, 164 signal pins,Surface Mount,Vertical,Short Tail,32G, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PCIe 1.0mm Cool edge, part number CEE016400140301

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Edgeboard Connectors - 609-CEE016400140301-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-CEE016400140301-ND
Edgeboard Connectors 609-CEE016400140301-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 164 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 64AH2329 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
64AH2329
Card Edge Conn, Dual Side, 164 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 64AH2329
CARD EDGE CONN, DUAL SIDE, 164 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number CEE016400140301 CEE016400140301 609-CEE016400140301-ND 64AH2329
Product Name Cool Edge PCIe 1.00mm Edgeboard Connectors Card Edge Conn, Dual Side, 164 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 12 volts
Current Rating 0.7 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98022-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1366-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details