Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 2000 2500 2950 3000 3050 3100 3150 3200 3210 3220 3230 3240 3250 3260 3261 3262 3263 3264 3265 3266 3267 3268 3269 3270 3271 3272 3273 3280 3290 3300 3310 3320 3330 3350 3400 3450 3500 3550 3600 4000 4500 5000 5409
Product Name Notes
Ceres, Middle Size, 10A+2A, 08 Pins, Ove
Ceres, Middle Size, 20A, 02 Pins, Recept
Ceres, Middle Size, 20A, 03 Pins, Overmo
Ceres, Middle Size, 20A, 03 Pins, Recept
Ceres, Middle Size, Plastic, 10A+2A, 08
Ceres, Middle Size, Plastic, 20A, 02 pin
Ceres, Middle Size, Plastic, 20A, 03 pin
Combo D-Sub Connector
Combo D-Sub, 5 contacts
Combo D-Sub, 7 contacts
Combo D-Sub, 8 contacts
Combo D-Sub, 9 contacts
COMBO-D 8W8 PIN TIN PLATED
COMBO-D 8W8 SOCKET CADMIUM
Combo-D Connector
COMBOD 8W8 SKT STAINLESS STEEL
Commercial Crimp
Connector
Connectors
Data Bus Components
Devices Miscellaneous
DIN Component Carrier Plug, With 560 Ohm
Electronic Component
Mixed Density Combo D-Sub Connector, Siz
O CERES, C-20A, 03P, CABLE W/SR
O CERES, C-20A, 03P, REAR FASTENED
ODU AMC Shell Size 12|plug with Thread-L
ODU AMC Shell Size 9|plug with Thread-Lo
solder sleeve
USB Cables / IEEE 1394 Cables Straight p
X-Lok, Middle Size, Plastic, 10A, 20A, 0

<< Prev Next >>